ILSCO Corporation Ring Lug 44322-B20

Description
STANDARD TYPE 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE CSA APPROVAL 482 DEG C TEMPERATURE RATING 20 PER BAG STANDARD PACKAGE #12 TO 1/4 INCH STUD SIZE NON-INSULATED INSULATION TYPE ROHS COMPLIANT MATERIAL ELECTRO-TIN PLATED STEEL ALLOY SIZE 0.93 INCH L X 0.53 INCH W INCLUDES SILVER SOLDER BRAZED SEAM
Datasheet
Description
STANDARD TYPE 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE CSA APPROVAL 482 DEG C TEMPERATURE RATING 20 PER BAG STANDARD PACKAGE #12 TO 1/4 INCH STUD SIZE NON-INSULATED INSULATION TYPE ROHS COMPLIANT MATERIAL ELECTRO-TIN PLATED STEEL ALLOY SIZE 0.93 INCH L X 0.53 INCH W INCLUDES SILVER SOLDER BRAZED SEAM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - 44322-B20 - ILSCO Corporation
Cincinnati, OH, USA
Ring Lug
44322-B20
Ring Lug 44322-B20
STANDARD TYPE 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE CSA APPROVAL 482 DEG C TEMPERATURE RATING 20 PER BAG STANDARD PACKAGE #12 TO 1/4 INCH STUD SIZE NON-INSULATED INSULATION TYPE ROHS COMPLIANT MATERIAL ELECTRO-TIN PLATED STEEL ALLOY SIZE 0.93 INCH L X 0.53 INCH W INCLUDES SILVER SOLDER BRAZED SEAM
  • STANDARD TYPE
  • 12 AWG MIN. CONDUCTOR SIZE
  • 10 AWG MAX. CONDUCTOR SIZE
  • CSA APPROVAL
  • 482 DEG C TEMPERATURE RATING
  • 20 PER BAG STANDARD PACKAGE
  • #12 TO 1/4 INCH STUD SIZE
  • NON-INSULATED INSULATION TYPE
  • ROHS COMPLIANT
  • MATERIAL ELECTRO-TIN PLATED STEEL ALLOY
  • SIZE 0.93 INCH L X 0.53 INCH W
  • INCLUDES SILVER SOLDER BRAZED SEAM
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number 44322-B20
Product Name Ring Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Ferrules - 2211.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Connector Contacts - 104479-9 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Ring Terminal Adapter - 9496 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Bootlace Ferrules - 1901987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1.5 mm2
View Details