ILSCO Corporation Ring Lug 44301-B20

Description
22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE CSA APPROVAL 900 DEG F TEMPERATURE RATING 20 PER BAG STANDARD PACKAGE #8 TO #10 STUD SIZE NON INSULATED INSULATION TYPE ILSCO[R] BRAND MATERIAL ELECTRO TIN PLATED STEEL ALLOY SIZE 0.69 INCH L X 0.31 INCH W FEATURES SILVER SOLDER BRAZED SEAM
Datasheet
Description
22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE CSA APPROVAL 900 DEG F TEMPERATURE RATING 20 PER BAG STANDARD PACKAGE #8 TO #10 STUD SIZE NON INSULATED INSULATION TYPE ILSCO[R] BRAND MATERIAL ELECTRO TIN PLATED STEEL ALLOY SIZE 0.69 INCH L X 0.31 INCH W FEATURES SILVER SOLDER BRAZED SEAM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - 44301-B20 - ILSCO Corporation
Cincinnati, OH, USA
Ring Lug
44301-B20
Ring Lug 44301-B20
22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE CSA APPROVAL 900 DEG F TEMPERATURE RATING 20 PER BAG STANDARD PACKAGE #8 TO #10 STUD SIZE NON INSULATED INSULATION TYPE ILSCO[R] BRAND MATERIAL ELECTRO TIN PLATED STEEL ALLOY SIZE 0.69 INCH L X 0.31 INCH W FEATURES SILVER SOLDER BRAZED SEAM
  • 22 AWG MIN. CONDUCTOR SIZE
  • 18 AWG MAX. CONDUCTOR SIZE
  • CSA APPROVAL
  • 900 DEG F TEMPERATURE RATING
  • 20 PER BAG STANDARD PACKAGE
  • #8 TO #10 STUD SIZE
  • NON INSULATED INSULATION TYPE
  • ILSCO[R] BRAND
  • MATERIAL ELECTRO TIN PLATED STEEL ALLOY
  • SIZE 0.69 INCH L X 0.31 INCH W
  • FEATURES SILVER SOLDER BRAZED SEAM
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number 44301-B20
Product Name Ring Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2853.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 8 AWG
View Details
Terminal Posts - 1902593 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Terminal Posts
Features RoHS; Insulated
View Details
PV TERMINALS - 47876-000LF - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details