ILSCO Corporation Ring Lug 44300-B20

Description
22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE CSA APPROVAL 900 DEG F TEMPERATURE RATING 20 PER BAG STANDARD PACKAGE #4 TO #6 STUD SIZE NON INSULATED INSULATION TYPE ILSCO[R] BRAND MATERIAL ELECTRO TIN PLATED STEEL ALLOY SIZE 0.65 INCH L X 0.25 INCH W FEATURES SILVER SOLDER BRAZED SEAM
Datasheet
Description
22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE CSA APPROVAL 900 DEG F TEMPERATURE RATING 20 PER BAG STANDARD PACKAGE #4 TO #6 STUD SIZE NON INSULATED INSULATION TYPE ILSCO[R] BRAND MATERIAL ELECTRO TIN PLATED STEEL ALLOY SIZE 0.65 INCH L X 0.25 INCH W FEATURES SILVER SOLDER BRAZED SEAM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - 44300-B20 - ILSCO Corporation
Cincinnati, OH, USA
Ring Lug
44300-B20
Ring Lug 44300-B20
22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE CSA APPROVAL 900 DEG F TEMPERATURE RATING 20 PER BAG STANDARD PACKAGE #4 TO #6 STUD SIZE NON INSULATED INSULATION TYPE ILSCO[R] BRAND MATERIAL ELECTRO TIN PLATED STEEL ALLOY SIZE 0.65 INCH L X 0.25 INCH W FEATURES SILVER SOLDER BRAZED SEAM
  • 22 AWG MIN. CONDUCTOR SIZE
  • 18 AWG MAX. CONDUCTOR SIZE
  • CSA APPROVAL
  • 900 DEG F TEMPERATURE RATING
  • 20 PER BAG STANDARD PACKAGE
  • #4 TO #6 STUD SIZE
  • NON INSULATED INSULATION TYPE
  • ILSCO[R] BRAND
  • MATERIAL ELECTRO TIN PLATED STEEL ALLOY
  • SIZE 0.65 INCH L X 0.25 INCH W
  • FEATURES SILVER SOLDER BRAZED SEAM
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number 44300-B20
Product Name Ring Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Push-In Wire Connectors - WPC353 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
Terminals - Turret Connectors - 36-1575-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Double End
Material Brass
View Details
Dual Wire Ferrules - 2796.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Splices - 1-1659304-0 - TE Connectivity
TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 10 to 14 AWG
View Details