ILSCO Corporation Ring Lug 44252-B5

Description
4 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 90 DEG C TEMPERATURE RATING 5 PER BAG STANDARD PACKAGE 5/16 INCH STUD SIZE VINYL INSULATED, EXPANDED ENTRY INSULATION TYPE ILSCO[R] BRAND MATERIAL ELECTRO TIN PLATED HIGH STRENGTH COPPER ALLOY SIZE 1.81 INCH L X 0.66 INCH W WIRE INSULATION DIAMETER 0.515 INCH
Datasheet
Description
4 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 90 DEG C TEMPERATURE RATING 5 PER BAG STANDARD PACKAGE 5/16 INCH STUD SIZE VINYL INSULATED, EXPANDED ENTRY INSULATION TYPE ILSCO[R] BRAND MATERIAL ELECTRO TIN PLATED HIGH STRENGTH COPPER ALLOY SIZE 1.81 INCH L X 0.66 INCH W WIRE INSULATION DIAMETER 0.515 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - 44252-B5 - ILSCO Corporation
Cincinnati, OH, USA
Ring Lug
44252-B5
Ring Lug 44252-B5
4 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 90 DEG C TEMPERATURE RATING 5 PER BAG STANDARD PACKAGE 5/16 INCH STUD SIZE VINYL INSULATED, EXPANDED ENTRY INSULATION TYPE ILSCO[R] BRAND MATERIAL ELECTRO TIN PLATED HIGH STRENGTH COPPER ALLOY SIZE 1.81 INCH L X 0.66 INCH W WIRE INSULATION DIAMETER 0.515 INCH
  • 4 AWG MAX. CONDUCTOR SIZE
  • UL, CSA APPROVAL
  • 90 DEG C TEMPERATURE RATING
  • 5 PER BAG STANDARD PACKAGE
  • 5/16 INCH STUD SIZE
  • VINYL INSULATED, EXPANDED ENTRY INSULATION TYPE
  • ILSCO[R] BRAND
  • MATERIAL ELECTRO TIN PLATED HIGH STRENGTH COPPER ALLOY
  • SIZE 1.81 INCH L X 0.66 INCH W
  • WIRE INSULATION DIAMETER 0.515 INCH
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number 44252-B5
Product Name Ring Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Pcb Terminal, 2.4Mm, Brass; Tab Size Metric Blockmaster Electronics - 85AC1403 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details
Connector Contacts - 100505L - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.5 to 4 mm2
View Details
terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details