ILSCO Corporation Ring Lug 44250-B5

Description
4 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 90 DEG C TEMPERATURE RATING 5 PER BAG STANDARD PACKAGE #10 STUD SIZE VINYL INSULATED, EXPANDED ENTRY INSULATION TYPE ILSCO[R] BRAND MATERIAL ELECTRO TIN PLATED HIGH STRENGTH COPPER ALLOY SIZE 1.81 INCH L X 0.66 INCH W WIRE INSULATION DIAMETER 0.515 INCH
Datasheet
Description
4 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 90 DEG C TEMPERATURE RATING 5 PER BAG STANDARD PACKAGE #10 STUD SIZE VINYL INSULATED, EXPANDED ENTRY INSULATION TYPE ILSCO[R] BRAND MATERIAL ELECTRO TIN PLATED HIGH STRENGTH COPPER ALLOY SIZE 1.81 INCH L X 0.66 INCH W WIRE INSULATION DIAMETER 0.515 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - 44250-B5 - ILSCO Corporation
Cincinnati, OH, USA
Ring Lug
44250-B5
Ring Lug 44250-B5
4 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 90 DEG C TEMPERATURE RATING 5 PER BAG STANDARD PACKAGE #10 STUD SIZE VINYL INSULATED, EXPANDED ENTRY INSULATION TYPE ILSCO[R] BRAND MATERIAL ELECTRO TIN PLATED HIGH STRENGTH COPPER ALLOY SIZE 1.81 INCH L X 0.66 INCH W WIRE INSULATION DIAMETER 0.515 INCH
  • 4 AWG MAX. CONDUCTOR SIZE
  • UL, CSA APPROVAL
  • 90 DEG C TEMPERATURE RATING
  • 5 PER BAG STANDARD PACKAGE
  • #10 STUD SIZE
  • VINYL INSULATED, EXPANDED ENTRY INSULATION TYPE
  • ILSCO[R] BRAND
  • MATERIAL ELECTRO TIN PLATED HIGH STRENGTH COPPER ALLOY
  • SIZE 1.81 INCH L X 0.66 INCH W
  • WIRE INSULATION DIAMETER 0.515 INCH
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number 44250-B5
Product Name Ring Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details
Connector Contacts - 105318-31 - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details
Blade Terminals - 1787248 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Blade Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details