ILSCO Corporation Ring Lug 44240-B5

Description
STANDARD TYPE 6 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 90 DEG C TEMPERATURE RATING 5 PER BAG STANDARD PACKAGE #10 STUD SIZE VINYL INSULATED INSULATION TYPE ROHS COMPLIANT MATERIAL ELECTRO-TIN PLATED HIGH STRENGTH COPPER ALLOY SIZE 1.62 INCH L X 0.47 INCH W WIRE INSULATION DIAMETER 0.44 INCH VOLTAGE RATING 600 V
Datasheet
Description
STANDARD TYPE 6 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 90 DEG C TEMPERATURE RATING 5 PER BAG STANDARD PACKAGE #10 STUD SIZE VINYL INSULATED INSULATION TYPE ROHS COMPLIANT MATERIAL ELECTRO-TIN PLATED HIGH STRENGTH COPPER ALLOY SIZE 1.62 INCH L X 0.47 INCH W WIRE INSULATION DIAMETER 0.44 INCH VOLTAGE RATING 600 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - 44240-B5 - ILSCO Corporation
Cincinnati, OH, USA
Ring Lug
44240-B5
Ring Lug 44240-B5
STANDARD TYPE 6 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 90 DEG C TEMPERATURE RATING 5 PER BAG STANDARD PACKAGE #10 STUD SIZE VINYL INSULATED INSULATION TYPE ROHS COMPLIANT MATERIAL ELECTRO-TIN PLATED HIGH STRENGTH COPPER ALLOY SIZE 1.62 INCH L X 0.47 INCH W WIRE INSULATION DIAMETER 0.44 INCH VOLTAGE RATING 600 V
  • STANDARD TYPE
  • 6 AWG MAX. CONDUCTOR SIZE
  • UL, CSA APPROVAL
  • 90 DEG C TEMPERATURE RATING
  • 5 PER BAG STANDARD PACKAGE
  • #10 STUD SIZE
  • VINYL INSULATED INSULATION TYPE
  • ROHS COMPLIANT
  • MATERIAL ELECTRO-TIN PLATED HIGH STRENGTH COPPER ALLOY
  • SIZE 1.62 INCH L X 0.47 INCH W
  • WIRE INSULATION DIAMETER 0.44 INCH
  • VOLTAGE RATING 600 V
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number 44240-B5
Product Name Ring Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-003-M4-L8 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Dual Wire Ferrules - 2796.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Terminals - Specialized Connectors - A127750TR-ND - DigiKey
Specs
Terminal Type Crimp on Receptacle
Features RoHS
North American 14 AWG
View Details