ILSCO Corporation Ring Lug 44203-B10

Description
STANDARD TYPE RED COLOR 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 90 DEG C TEMPERATURE RATING 10 PER BAG STANDARD PACKAGE #10 STUD SIZE VINYL INSULATED INSULATION TYPE ROHS COMPLIANT MATERIAL ELECTRO-TIN PLATED HIGH STRENGTH COPPER ALLOY SIZE 0.91 INCH L X 0.31 INCH W WIRE INSULATION DIAMETER 0.145 INCH VOLTAGE RATING 600 V
Datasheet
Description
STANDARD TYPE RED COLOR 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 90 DEG C TEMPERATURE RATING 10 PER BAG STANDARD PACKAGE #10 STUD SIZE VINYL INSULATED INSULATION TYPE ROHS COMPLIANT MATERIAL ELECTRO-TIN PLATED HIGH STRENGTH COPPER ALLOY SIZE 0.91 INCH L X 0.31 INCH W WIRE INSULATION DIAMETER 0.145 INCH VOLTAGE RATING 600 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - 44203-B10 - ILSCO Corporation
Cincinnati, OH, USA
Ring Lug
44203-B10
Ring Lug 44203-B10
STANDARD TYPE RED COLOR 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 90 DEG C TEMPERATURE RATING 10 PER BAG STANDARD PACKAGE #10 STUD SIZE VINYL INSULATED INSULATION TYPE ROHS COMPLIANT MATERIAL ELECTRO-TIN PLATED HIGH STRENGTH COPPER ALLOY SIZE 0.91 INCH L X 0.31 INCH W WIRE INSULATION DIAMETER 0.145 INCH VOLTAGE RATING 600 V
  • STANDARD TYPE
  • RED COLOR
  • 22 AWG MIN. CONDUCTOR SIZE
  • 18 AWG MAX. CONDUCTOR SIZE
  • UL, CSA APPROVAL
  • 90 DEG C TEMPERATURE RATING
  • 10 PER BAG STANDARD PACKAGE
  • #10 STUD SIZE
  • VINYL INSULATED INSULATION TYPE
  • ROHS COMPLIANT
  • MATERIAL ELECTRO-TIN PLATED HIGH STRENGTH COPPER ALLOY
  • SIZE 0.91 INCH L X 0.31 INCH W
  • WIRE INSULATION DIAMETER 0.145 INCH
  • VOLTAGE RATING 600 V
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number 44203-B10
Product Name Ring Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Ferrules - 2203.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Bootlace Ferrules - 1787337 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.3400 mm2
View Details
Magnet Wire Terminals - 1-1394430-3 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 26 to 29 AWG
View Details