ILSCO Corporation Ring Lug 44154-B10

Description
4 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 90 DEG C TEMPERATURE RATING 10 PER BAG STANDARD PACKAGE 7/16 INCH STUD SIZE NON INSULATED INSULATION TYPE ILSCO[R] BRAND MATERIAL ELECTRO TIN PLATED HIGH STRENGTH COPPER ALLOY SIZE 1.3 INCH L X 0.66 INCH W FEATURES SILVER SOLDER BRAZED SEAM
Datasheet
Description
4 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 90 DEG C TEMPERATURE RATING 10 PER BAG STANDARD PACKAGE 7/16 INCH STUD SIZE NON INSULATED INSULATION TYPE ILSCO[R] BRAND MATERIAL ELECTRO TIN PLATED HIGH STRENGTH COPPER ALLOY SIZE 1.3 INCH L X 0.66 INCH W FEATURES SILVER SOLDER BRAZED SEAM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - 44154-B10 - ILSCO Corporation
Cincinnati, OH, USA
Ring Lug
44154-B10
Ring Lug 44154-B10
4 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 90 DEG C TEMPERATURE RATING 10 PER BAG STANDARD PACKAGE 7/16 INCH STUD SIZE NON INSULATED INSULATION TYPE ILSCO[R] BRAND MATERIAL ELECTRO TIN PLATED HIGH STRENGTH COPPER ALLOY SIZE 1.3 INCH L X 0.66 INCH W FEATURES SILVER SOLDER BRAZED SEAM
  • 4 AWG MAX. CONDUCTOR SIZE
  • UL, CSA APPROVAL
  • 90 DEG C TEMPERATURE RATING
  • 10 PER BAG STANDARD PACKAGE
  • 7/16 INCH STUD SIZE
  • NON INSULATED INSULATION TYPE
  • ILSCO[R] BRAND
  • MATERIAL ELECTRO TIN PLATED HIGH STRENGTH COPPER ALLOY
  • SIZE 1.3 INCH L X 0.66 INCH W
  • FEATURES SILVER SOLDER BRAZED SEAM
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number 44154-B10
Product Name Ring Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OP-055-M5-L2 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Ring Terminals - 1-1377172-6 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 8 AWG
View Details
3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details