ILSCO Corporation Ring Lug 44153-B10

Description
STANDARD TYPE 4 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 90 DEG C TEMPERATURE RATING 10 PER BAG STANDARD PACKAGE 3/8 INCH STUD SIZE NON-INSULATED INSULATION TYPE ROHS COMPLIANT MATERIAL ELECTRO-TIN PLATED HIGH STRENGTH COPPER ALLOY SIZE 1.3 INCH L X 0.66 INCH W INCLUDES SILVER SOLDER BRAZED SEAM
Datasheet
Description
STANDARD TYPE 4 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 90 DEG C TEMPERATURE RATING 10 PER BAG STANDARD PACKAGE 3/8 INCH STUD SIZE NON-INSULATED INSULATION TYPE ROHS COMPLIANT MATERIAL ELECTRO-TIN PLATED HIGH STRENGTH COPPER ALLOY SIZE 1.3 INCH L X 0.66 INCH W INCLUDES SILVER SOLDER BRAZED SEAM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - 44153-B10 - ILSCO Corporation
Cincinnati, OH, USA
Ring Lug
44153-B10
Ring Lug 44153-B10
STANDARD TYPE 4 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 90 DEG C TEMPERATURE RATING 10 PER BAG STANDARD PACKAGE 3/8 INCH STUD SIZE NON-INSULATED INSULATION TYPE ROHS COMPLIANT MATERIAL ELECTRO-TIN PLATED HIGH STRENGTH COPPER ALLOY SIZE 1.3 INCH L X 0.66 INCH W INCLUDES SILVER SOLDER BRAZED SEAM
  • STANDARD TYPE
  • 4 AWG MAX. CONDUCTOR SIZE
  • UL, CSA APPROVAL
  • 90 DEG C TEMPERATURE RATING
  • 10 PER BAG STANDARD PACKAGE
  • 3/8 INCH STUD SIZE
  • NON-INSULATED INSULATION TYPE
  • ROHS COMPLIANT
  • MATERIAL ELECTRO-TIN PLATED HIGH STRENGTH COPPER ALLOY
  • SIZE 1.3 INCH L X 0.66 INCH W
  • INCLUDES SILVER SOLDER BRAZED SEAM
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number 44153-B10
Product Name Ring Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OP-487-M6 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Connector Contacts - 104480-9 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers
rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details