ILSCO Corporation Ring Lug 44105-B20

Description
22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 90 DEG C TEMPERATURE RATING 20 PER BAG STANDARD PACKAGE 5/16 INCH STUD SIZE NON INSULATED INSULATION TYPE ILSCO[R] BRAND MATERIAL ELECTRO TIN PLATED HIGH STRENGTH COPPER ALLOY SIZE 0.94 INCH L X 0.47 INCH W FEATURES SILVER SOLDER BRAZED SEAM
Datasheet
Description
22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 90 DEG C TEMPERATURE RATING 20 PER BAG STANDARD PACKAGE 5/16 INCH STUD SIZE NON INSULATED INSULATION TYPE ILSCO[R] BRAND MATERIAL ELECTRO TIN PLATED HIGH STRENGTH COPPER ALLOY SIZE 0.94 INCH L X 0.47 INCH W FEATURES SILVER SOLDER BRAZED SEAM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - 44105-B20 - ILSCO Corporation
Cincinnati, OH, USA
Ring Lug
44105-B20
Ring Lug 44105-B20
22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 90 DEG C TEMPERATURE RATING 20 PER BAG STANDARD PACKAGE 5/16 INCH STUD SIZE NON INSULATED INSULATION TYPE ILSCO[R] BRAND MATERIAL ELECTRO TIN PLATED HIGH STRENGTH COPPER ALLOY SIZE 0.94 INCH L X 0.47 INCH W FEATURES SILVER SOLDER BRAZED SEAM
  • 22 AWG MIN. CONDUCTOR SIZE
  • 18 AWG MAX. CONDUCTOR SIZE
  • UL, CSA APPROVAL
  • 90 DEG C TEMPERATURE RATING
  • 20 PER BAG STANDARD PACKAGE
  • 5/16 INCH STUD SIZE
  • NON INSULATED INSULATION TYPE
  • ILSCO[R] BRAND
  • MATERIAL ELECTRO TIN PLATED HIGH STRENGTH COPPER ALLOY
  • SIZE 0.94 INCH L X 0.47 INCH W
  • FEATURES SILVER SOLDER BRAZED SEAM
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number 44105-B20
Product Name Ring Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-009-M3 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Male .110
Keystone Electronics Corp.
Specs
Terminal Type Push On Terminal
Material Brass
View Details
3 suppliers
Ferrules - 2860.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 2 AWG
View Details
Connector Contacts - 1-104480-4 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers