ILSCO Corporation Ring Lug 31517-B5

Description
8 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 90 DEG C TEMPERATURE RATING 5 PER BAG STANDARD PACKAGE 3/8 INCH STUD SIZE HEAT SHRINK INSULATED INSULATION TYPE CRIMP N SEAL[R] BRAND MATERIAL ELECTRO TIN PLATED HIGH STRENGTH COPPER ALLOY SIZE 1.55 INCH L X 0.59 INCH W VOLTAGE RATING 600 V WIRE INSULATION DIAMETER 0.31 INCH FEATURES SILVER SOLDER BRAZED SEAM, SERRATED BARREL, DUAL WALL TUBING
Datasheet
Description
8 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 90 DEG C TEMPERATURE RATING 5 PER BAG STANDARD PACKAGE 3/8 INCH STUD SIZE HEAT SHRINK INSULATED INSULATION TYPE CRIMP N SEAL[R] BRAND MATERIAL ELECTRO TIN PLATED HIGH STRENGTH COPPER ALLOY SIZE 1.55 INCH L X 0.59 INCH W VOLTAGE RATING 600 V WIRE INSULATION DIAMETER 0.31 INCH FEATURES SILVER SOLDER BRAZED SEAM, SERRATED BARREL, DUAL WALL TUBING
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - 31517-B5 - ILSCO Corporation
Cincinnati, OH, USA
Ring Lug
31517-B5
Ring Lug 31517-B5
8 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 90 DEG C TEMPERATURE RATING 5 PER BAG STANDARD PACKAGE 3/8 INCH STUD SIZE HEAT SHRINK INSULATED INSULATION TYPE CRIMP N SEAL[R] BRAND MATERIAL ELECTRO TIN PLATED HIGH STRENGTH COPPER ALLOY SIZE 1.55 INCH L X 0.59 INCH W VOLTAGE RATING 600 V WIRE INSULATION DIAMETER 0.31 INCH FEATURES SILVER SOLDER BRAZED SEAM, SERRATED BARREL, DUAL WALL TUBING
  • 8 AWG MAX. CONDUCTOR SIZE
  • UL, CSA APPROVAL
  • 90 DEG C TEMPERATURE RATING
  • 5 PER BAG STANDARD PACKAGE
  • 3/8 INCH STUD SIZE
  • HEAT SHRINK INSULATED INSULATION TYPE
  • CRIMP N SEAL[R] BRAND
  • MATERIAL ELECTRO TIN PLATED HIGH STRENGTH COPPER ALLOY
  • SIZE 1.55 INCH L X 0.59 INCH W
  • VOLTAGE RATING 600 V
  • WIRE INSULATION DIAMETER 0.31 INCH
  • FEATURES SILVER SOLDER BRAZED SEAM, SERRATED BARREL, DUAL WALL TUBING
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number 31517-B5
Product Name Ring Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

81-1 Nailclip on 0.250″ dia. Ring Terminal Adapter - 8106 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Connector Contacts - 105318-31 - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details
Un-insulated Ferrules - 2815.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
> AWG 0 350 MCM
View Details