ILSCO Corporation Splice Connector 31430-B10

Description
BUTT TYPE ELECTRO-TIN PLATED HIGH STRENGTH COPPER ALLOY MATERIAL YELLOW COLOR 1.64 INCH 0.24 INCH MAX. INSULATION DIAMETER UL, CSA APPROVAL 600 V VOLTAGE RATING 90 DEG C TEMPERATURE RATING 10 PER BAG STANDARD PACKAGE 12 TO 10 AWG CONDUCTOR SIZE HEAT SHRINK INSULATED INSULATION TYPE CRIMP 'N SEAL[R] BRAND ROHS COMPATIBLE INCLUDES DUAL WALL TUBING, BULLET, DISCONNECT, SERRATED BARREL, SILVER SOLDER BRAZED SEAM
Datasheet
Description
BUTT TYPE ELECTRO-TIN PLATED HIGH STRENGTH COPPER ALLOY MATERIAL YELLOW COLOR 1.64 INCH 0.24 INCH MAX. INSULATION DIAMETER UL, CSA APPROVAL 600 V VOLTAGE RATING 90 DEG C TEMPERATURE RATING 10 PER BAG STANDARD PACKAGE 12 TO 10 AWG CONDUCTOR SIZE HEAT SHRINK INSULATED INSULATION TYPE CRIMP 'N SEAL[R] BRAND ROHS COMPATIBLE INCLUDES DUAL WALL TUBING, BULLET, DISCONNECT, SERRATED BARREL, SILVER SOLDER BRAZED SEAM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splice Connector - 31430-B10 - ILSCO Corporation
Cincinnati, OH, USA
Splice Connector
31430-B10
Splice Connector 31430-B10
BUTT TYPE ELECTRO-TIN PLATED HIGH STRENGTH COPPER ALLOY MATERIAL YELLOW COLOR 1.64 INCH 0.24 INCH MAX. INSULATION DIAMETER UL, CSA APPROVAL 600 V VOLTAGE RATING 90 DEG C TEMPERATURE RATING 10 PER BAG STANDARD PACKAGE 12 TO 10 AWG CONDUCTOR SIZE HEAT SHRINK INSULATED INSULATION TYPE CRIMP 'N SEAL[R] BRAND ROHS COMPATIBLE INCLUDES DUAL WALL TUBING, BULLET, DISCONNECT, SERRATED BARREL, SILVER SOLDER BRAZED SEAM
  • BUTT TYPE
  • ELECTRO-TIN PLATED HIGH STRENGTH COPPER ALLOY MATERIAL
  • YELLOW COLOR
  • 1.64 INCH
  • 0.24 INCH MAX. INSULATION DIAMETER
  • UL, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 90 DEG C TEMPERATURE RATING
  • 10 PER BAG STANDARD PACKAGE
  • 12 TO 10 AWG CONDUCTOR SIZE
  • HEAT SHRINK INSULATED INSULATION TYPE
  • CRIMP 'N SEAL[R] BRAND
  • ROHS COMPATIBLE
  • INCLUDES DUAL WALL TUBING, BULLET, DISCONNECT, SERRATED BARREL, SILVER SOLDER BRAZED SEAM
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number 31430-B10
Product Name Splice Connector
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Push-In Wire Connectors - WPC358 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
Ferrules - 2841.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
Connector Contacts - 0662-212-1631L - TE Connectivity
Specs
Features RoHS
North American 16 AWG
International 1.5 mm2
View Details