ILSCO Corporation Fork Lug 31322-B10

Description
SERRATED BARREL TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 90 DEG C TEMPERATURE RATING 10 PER BAG STANDARD PACKAGE #6 STUD SIZE HEAT SHRINK INSULATED INSULATION TYPE CRIMP N SEAL[R] BRAND MATERIAL ELECTRO TIN PLATED COPPER ALLOY VOLTAGE RATING 600 V WIRE INSULATION DIAMETER 0.19 INCH FEATURES SILVER SOLDER BRAZED SEAM, DUAL WALL TUBING
Datasheet
Description
SERRATED BARREL TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 90 DEG C TEMPERATURE RATING 10 PER BAG STANDARD PACKAGE #6 STUD SIZE HEAT SHRINK INSULATED INSULATION TYPE CRIMP N SEAL[R] BRAND MATERIAL ELECTRO TIN PLATED COPPER ALLOY VOLTAGE RATING 600 V WIRE INSULATION DIAMETER 0.19 INCH FEATURES SILVER SOLDER BRAZED SEAM, DUAL WALL TUBING
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fork Lug - 31322-B10 - ILSCO Corporation
Cincinnati, OH, USA
Fork Lug
31322-B10
Fork Lug 31322-B10
SERRATED BARREL TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 90 DEG C TEMPERATURE RATING 10 PER BAG STANDARD PACKAGE #6 STUD SIZE HEAT SHRINK INSULATED INSULATION TYPE CRIMP N SEAL[R] BRAND MATERIAL ELECTRO TIN PLATED COPPER ALLOY VOLTAGE RATING 600 V WIRE INSULATION DIAMETER 0.19 INCH FEATURES SILVER SOLDER BRAZED SEAM, DUAL WALL TUBING
  • SERRATED BARREL TYPE
  • BLUE COLOR
  • 16 AWG MIN. CONDUCTOR SIZE
  • 14 AWG MAX. CONDUCTOR SIZE
  • UL, CSA APPROVAL
  • 90 DEG C TEMPERATURE RATING
  • 10 PER BAG STANDARD PACKAGE
  • #6 STUD SIZE
  • HEAT SHRINK INSULATED INSULATION TYPE
  • CRIMP N SEAL[R] BRAND
  • MATERIAL ELECTRO TIN PLATED COPPER ALLOY
  • VOLTAGE RATING 600 V
  • WIRE INSULATION DIAMETER 0.19 INCH
  • FEATURES SILVER SOLDER BRAZED SEAM, DUAL WALL TUBING
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number 31322-B10
Product Name Fork Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-016-M6-L10 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Quick Disconnects - 1-1969529-1 - TE Connectivity
Specs
Material Unplated
Features RoHS; Insulated
North American 14 to 18 AWG
View Details