ILSCO Corporation Ring Lug 31316-B10

Description
BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 90 DEG C TEMPERATURE RATING 10 PER BAG STANDARD PACKAGE 5/16 INCH STUD SIZE HEAT SHRINK INSULATED INSULATION TYPE CRIMP N SEAL[R] BRAND MATERIAL ELECTRO TIN PLATED HIGH STRENGTH COPPER ALLOY VOLTAGE RATING 600 V WIRE INSULATION DIAMETER 0.19 INCH FEATURES SILVER SOLDER BRAZED SEAM, SERRATED BARREL, DUAL WALL TUBING
Datasheet
Description
BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 90 DEG C TEMPERATURE RATING 10 PER BAG STANDARD PACKAGE 5/16 INCH STUD SIZE HEAT SHRINK INSULATED INSULATION TYPE CRIMP N SEAL[R] BRAND MATERIAL ELECTRO TIN PLATED HIGH STRENGTH COPPER ALLOY VOLTAGE RATING 600 V WIRE INSULATION DIAMETER 0.19 INCH FEATURES SILVER SOLDER BRAZED SEAM, SERRATED BARREL, DUAL WALL TUBING
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - 31316-B10 - ILSCO Corporation
Cincinnati, OH, USA
Ring Lug
31316-B10
Ring Lug 31316-B10
BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 90 DEG C TEMPERATURE RATING 10 PER BAG STANDARD PACKAGE 5/16 INCH STUD SIZE HEAT SHRINK INSULATED INSULATION TYPE CRIMP N SEAL[R] BRAND MATERIAL ELECTRO TIN PLATED HIGH STRENGTH COPPER ALLOY VOLTAGE RATING 600 V WIRE INSULATION DIAMETER 0.19 INCH FEATURES SILVER SOLDER BRAZED SEAM, SERRATED BARREL, DUAL WALL TUBING
  • BLUE COLOR
  • 16 AWG MIN. CONDUCTOR SIZE
  • 14 AWG MAX. CONDUCTOR SIZE
  • UL, CSA APPROVAL
  • 90 DEG C TEMPERATURE RATING
  • 10 PER BAG STANDARD PACKAGE
  • 5/16 INCH STUD SIZE
  • HEAT SHRINK INSULATED INSULATION TYPE
  • CRIMP N SEAL[R] BRAND
  • MATERIAL ELECTRO TIN PLATED HIGH STRENGTH COPPER ALLOY
  • VOLTAGE RATING 600 V
  • WIRE INSULATION DIAMETER 0.19 INCH
  • FEATURES SILVER SOLDER BRAZED SEAM, SERRATED BARREL, DUAL WALL TUBING
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number 31316-B10
Product Name Ring Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Power Contacts - 1-163081-5 - TE Connectivity
Specs
Features RoHS
North American 16 to 18 AWG
International 0.7500 to 1.5 mm2
View Details
Electrical Terminal & Sheath - VFRY -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
Insulated Ferrules - 2400.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details