ILSCO Corporation Splice Connector 31130-B10

Description
BUTT TYPE ELECTRO-TIN PLATED HIGH STRENGTH COPPER ALLOY MATERIAL RED COLOR 1.45 INCH 0.17 INCH MAX. INSULATION DIAMETER UL, CSA APPROVAL 600 V VOLTAGE RATING 90 DEG C TEMPERATURE RATING 10 PER BAG STANDARD PACKAGE 22 TO 18 AWG CONDUCTOR SIZE HEAT SHRINK INSULATED INSULATION TYPE CRIMP 'N SEAL[R] BRAND ROHS COMPATIBLE INCLUDES DUAL WALL TUBING, BULLET, DISCONNECT, SERRATED BARREL, SILVER SOLDER BRAZED SEAM
Datasheet
Description
BUTT TYPE ELECTRO-TIN PLATED HIGH STRENGTH COPPER ALLOY MATERIAL RED COLOR 1.45 INCH 0.17 INCH MAX. INSULATION DIAMETER UL, CSA APPROVAL 600 V VOLTAGE RATING 90 DEG C TEMPERATURE RATING 10 PER BAG STANDARD PACKAGE 22 TO 18 AWG CONDUCTOR SIZE HEAT SHRINK INSULATED INSULATION TYPE CRIMP 'N SEAL[R] BRAND ROHS COMPATIBLE INCLUDES DUAL WALL TUBING, BULLET, DISCONNECT, SERRATED BARREL, SILVER SOLDER BRAZED SEAM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splice Connector - 31130-B10 - ILSCO Corporation
Cincinnati, OH, USA
Splice Connector
31130-B10
Splice Connector 31130-B10
BUTT TYPE ELECTRO-TIN PLATED HIGH STRENGTH COPPER ALLOY MATERIAL RED COLOR 1.45 INCH 0.17 INCH MAX. INSULATION DIAMETER UL, CSA APPROVAL 600 V VOLTAGE RATING 90 DEG C TEMPERATURE RATING 10 PER BAG STANDARD PACKAGE 22 TO 18 AWG CONDUCTOR SIZE HEAT SHRINK INSULATED INSULATION TYPE CRIMP 'N SEAL[R] BRAND ROHS COMPATIBLE INCLUDES DUAL WALL TUBING, BULLET, DISCONNECT, SERRATED BARREL, SILVER SOLDER BRAZED SEAM
  • BUTT TYPE
  • ELECTRO-TIN PLATED HIGH STRENGTH COPPER ALLOY MATERIAL
  • RED COLOR
  • 1.45 INCH
  • 0.17 INCH MAX. INSULATION DIAMETER
  • UL, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 90 DEG C TEMPERATURE RATING
  • 10 PER BAG STANDARD PACKAGE
  • 22 TO 18 AWG CONDUCTOR SIZE
  • HEAT SHRINK INSULATED INSULATION TYPE
  • CRIMP 'N SEAL[R] BRAND
  • ROHS COMPATIBLE
  • INCLUDES DUAL WALL TUBING, BULLET, DISCONNECT, SERRATED BARREL, SILVER SOLDER BRAZED SEAM
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number 31130-B10
Product Name Splice Connector
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Electrical Terminal & Sheath - VFRY -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
PCB & Surface Mount Screw Terminals - OT-048-M5 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Connector Contacts - 104505-8 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details