ILSCO Corporation Ring Lug 31115-B10

Description
RED COLOR 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 90 DEG C TEMPERATURE RATING 10 PER BAG STANDARD PACKAGE 1/4 INCH STUD SIZE HEAT SHRINK INSULATED INSULATION TYPE CRIMP N SEAL[R] BRAND MATERIAL ELECTRO TIN PLATED HIGH STRENGTH COPPER ALLOY SIZE 1.3 INCH L X 0.47 INCH W VOLTAGE RATING 600 V WIRE INSULATION DIAMETER 0.17 INCH FEATURES SILVER SOLDER BRAZED SEAM, SERRATED BARREL, DUAL WALL TUBING
Datasheet
Description
RED COLOR 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 90 DEG C TEMPERATURE RATING 10 PER BAG STANDARD PACKAGE 1/4 INCH STUD SIZE HEAT SHRINK INSULATED INSULATION TYPE CRIMP N SEAL[R] BRAND MATERIAL ELECTRO TIN PLATED HIGH STRENGTH COPPER ALLOY SIZE 1.3 INCH L X 0.47 INCH W VOLTAGE RATING 600 V WIRE INSULATION DIAMETER 0.17 INCH FEATURES SILVER SOLDER BRAZED SEAM, SERRATED BARREL, DUAL WALL TUBING
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - 31115-B10 - ILSCO Corporation
Cincinnati, OH, USA
Ring Lug
31115-B10
Ring Lug 31115-B10
RED COLOR 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 90 DEG C TEMPERATURE RATING 10 PER BAG STANDARD PACKAGE 1/4 INCH STUD SIZE HEAT SHRINK INSULATED INSULATION TYPE CRIMP N SEAL[R] BRAND MATERIAL ELECTRO TIN PLATED HIGH STRENGTH COPPER ALLOY SIZE 1.3 INCH L X 0.47 INCH W VOLTAGE RATING 600 V WIRE INSULATION DIAMETER 0.17 INCH FEATURES SILVER SOLDER BRAZED SEAM, SERRATED BARREL, DUAL WALL TUBING
  • RED COLOR
  • 22 AWG MIN. CONDUCTOR SIZE
  • 18 AWG MAX. CONDUCTOR SIZE
  • UL, CSA APPROVAL
  • 90 DEG C TEMPERATURE RATING
  • 10 PER BAG STANDARD PACKAGE
  • 1/4 INCH STUD SIZE
  • HEAT SHRINK INSULATED INSULATION TYPE
  • CRIMP N SEAL[R] BRAND
  • MATERIAL ELECTRO TIN PLATED HIGH STRENGTH COPPER ALLOY
  • SIZE 1.3 INCH L X 0.47 INCH W
  • VOLTAGE RATING 600 V
  • WIRE INSULATION DIAMETER 0.17 INCH
  • FEATURES SILVER SOLDER BRAZED SEAM, SERRATED BARREL, DUAL WALL TUBING
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number 31115-B10
Product Name Ring Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Push-In Wire Connectors - WPC356 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
3-way & 4-way Terminal, Uninsulated -  - BRIM Electronics, Inc.
Specs
Material Copper
View Details