ILSCO Corporation Male Disconnect 30487-B10

Description
YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 90 DEG C TEMPERATURE RATING 10 PER BAG STANDARD PACKAGE POLYOLEFIN INSULATED INSULATION TYPE CRIMP N SEAL[R] BRAND MATERIAL ELECTRO TIN PLATED HIGH STRENGTH COPPER ALLOY FEATURES SILVER SOLDER BRAZED SEAM, SERRATED BARREL VOLTAGE RATING 600 V WIRE INSULATION DIAMETER 0.24 INCH
Datasheet
Description
YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 90 DEG C TEMPERATURE RATING 10 PER BAG STANDARD PACKAGE POLYOLEFIN INSULATED INSULATION TYPE CRIMP N SEAL[R] BRAND MATERIAL ELECTRO TIN PLATED HIGH STRENGTH COPPER ALLOY FEATURES SILVER SOLDER BRAZED SEAM, SERRATED BARREL VOLTAGE RATING 600 V WIRE INSULATION DIAMETER 0.24 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male Disconnect - 30487-B10 - ILSCO Corporation
Cincinnati, OH, USA
Male Disconnect
30487-B10
Male Disconnect 30487-B10
YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 90 DEG C TEMPERATURE RATING 10 PER BAG STANDARD PACKAGE POLYOLEFIN INSULATED INSULATION TYPE CRIMP N SEAL[R] BRAND MATERIAL ELECTRO TIN PLATED HIGH STRENGTH COPPER ALLOY FEATURES SILVER SOLDER BRAZED SEAM, SERRATED BARREL VOLTAGE RATING 600 V WIRE INSULATION DIAMETER 0.24 INCH
  • YELLOW COLOR
  • 12 AWG MIN. CONDUCTOR SIZE
  • 10 AWG MAX. CONDUCTOR SIZE
  • UL, CSA APPROVAL
  • 90 DEG C TEMPERATURE RATING
  • 10 PER BAG STANDARD PACKAGE
  • POLYOLEFIN INSULATED INSULATION TYPE
  • CRIMP N SEAL[R] BRAND
  • MATERIAL ELECTRO TIN PLATED HIGH STRENGTH COPPER ALLOY
  • FEATURES SILVER SOLDER BRAZED SEAM, SERRATED BARREL
  • VOLTAGE RATING 600 V
  • WIRE INSULATION DIAMETER 0.24 INCH
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number 30487-B10
Product Name Male Disconnect
Terminal Type Male Disconnect
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-201-M8 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Copper; Copper/tin plated
Features RoHS
View Details
2 suppliers
METRIC SCREW TERMINAL (WHITE) - 7695-4 - Keystone Electronics Corp.
Keystone Electronics Corp.
View Details
2 suppliers
Magnet Wire Terminals - 1-1534686-7 - TE Connectivity
Specs
Material Gold
Features RoHS
North American 23 to 26 AWG
View Details