ILSCO Corporation Male Disconnect 30387-B10

Description
BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 90 DEG C TEMPERATURE RATING 10 PER BAG STANDARD PACKAGE POLYOLEFIN INSULATED INSULATION TYPE CRIMP N SEAL[R] BRAND MATERIAL ELECTRO TIN PLATED HIGH STRENGTH COPPER ALLOY FEATURES SILVER SOLDER BRAZED SEAM, SERRATED BARREL VOLTAGE RATING 600 V WIRE INSULATION DIAMETER 0.19 INCH
Datasheet
Description
BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 90 DEG C TEMPERATURE RATING 10 PER BAG STANDARD PACKAGE POLYOLEFIN INSULATED INSULATION TYPE CRIMP N SEAL[R] BRAND MATERIAL ELECTRO TIN PLATED HIGH STRENGTH COPPER ALLOY FEATURES SILVER SOLDER BRAZED SEAM, SERRATED BARREL VOLTAGE RATING 600 V WIRE INSULATION DIAMETER 0.19 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male Disconnect - 30387-B10 - ILSCO Corporation
Cincinnati, OH, USA
Male Disconnect
30387-B10
Male Disconnect 30387-B10
BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 90 DEG C TEMPERATURE RATING 10 PER BAG STANDARD PACKAGE POLYOLEFIN INSULATED INSULATION TYPE CRIMP N SEAL[R] BRAND MATERIAL ELECTRO TIN PLATED HIGH STRENGTH COPPER ALLOY FEATURES SILVER SOLDER BRAZED SEAM, SERRATED BARREL VOLTAGE RATING 600 V WIRE INSULATION DIAMETER 0.19 INCH
  • BLUE COLOR
  • 16 AWG MIN. CONDUCTOR SIZE
  • 14 AWG MAX. CONDUCTOR SIZE
  • UL, CSA APPROVAL
  • 90 DEG C TEMPERATURE RATING
  • 10 PER BAG STANDARD PACKAGE
  • POLYOLEFIN INSULATED INSULATION TYPE
  • CRIMP N SEAL[R] BRAND
  • MATERIAL ELECTRO TIN PLATED HIGH STRENGTH COPPER ALLOY
  • FEATURES SILVER SOLDER BRAZED SEAM, SERRATED BARREL
  • VOLTAGE RATING 600 V
  • WIRE INSULATION DIAMETER 0.19 INCH
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number 30387-B10
Product Name Male Disconnect
Terminal Type Male Disconnect
Unlock Full Specs
to access all available technical data

Similar Products

rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Ring Terminals - 1788630 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
Connector Contacts - 1-102316-2 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details