ILSCO Corporation Male Disconnect 30369-B10

Description
BULLET STYLE TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL 8M24, CSA APPROVAL 90 DEG C TEMPERATURE RATING 10 PER BAG STANDARD PACKAGE POLYOLEFIN INSULATED INSULATION TYPE CRIMP 'N SEAL[R] BRAND MATERIAL ELECTRO-TIN PLATED HIGH STRENGTH COPPER ALLOY WIDTH 1/4 INCH VOLTAGE RATING 600 V WIRE INSULATION DIAMETER 0.19 INCH
Datasheet
Description
BULLET STYLE TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL 8M24, CSA APPROVAL 90 DEG C TEMPERATURE RATING 10 PER BAG STANDARD PACKAGE POLYOLEFIN INSULATED INSULATION TYPE CRIMP 'N SEAL[R] BRAND MATERIAL ELECTRO-TIN PLATED HIGH STRENGTH COPPER ALLOY WIDTH 1/4 INCH VOLTAGE RATING 600 V WIRE INSULATION DIAMETER 0.19 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male Disconnect - 30369-B10 - ILSCO Corporation
Cincinnati, OH, USA
Male Disconnect
30369-B10
Male Disconnect 30369-B10
BULLET STYLE TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL 8M24, CSA APPROVAL 90 DEG C TEMPERATURE RATING 10 PER BAG STANDARD PACKAGE POLYOLEFIN INSULATED INSULATION TYPE CRIMP 'N SEAL[R] BRAND MATERIAL ELECTRO-TIN PLATED HIGH STRENGTH COPPER ALLOY WIDTH 1/4 INCH VOLTAGE RATING 600 V WIRE INSULATION DIAMETER 0.19 INCH
  • BULLET STYLE TYPE
  • BLUE COLOR
  • 16 AWG MIN. CONDUCTOR SIZE
  • 14 AWG MAX. CONDUCTOR SIZE
  • UL 8M24, CSA APPROVAL
  • 90 DEG C TEMPERATURE RATING
  • 10 PER BAG STANDARD PACKAGE
  • POLYOLEFIN INSULATED INSULATION TYPE
  • CRIMP 'N SEAL[R] BRAND
  • MATERIAL ELECTRO-TIN PLATED HIGH STRENGTH COPPER ALLOY
  • WIDTH 1/4 INCH
  • VOLTAGE RATING 600 V
  • WIRE INSULATION DIAMETER 0.19 INCH
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number 30369-B10
Product Name Male Disconnect
Terminal Type Male Disconnect
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-009-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Male .187
Specs
Terminal Type Push On Terminal
Material Brass
View Details
2 suppliers
Insulated Ferrules - 2201.0/16 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Connector Contacts - 104505-3 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details