ILSCO Corporation Male Disconnect 30187-B10

Description
RED COLOR 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 90 DEG C TEMPERATURE RATING 10 PER BAG STANDARD PACKAGE POLYOLEFIN INSULATED INSULATION TYPE CRIMP N SEAL[R] BRAND MATERIAL ELECTRO TIN PLATED HIGH STRENGTH COPPER ALLOY FEATURES SILVER SOLDER BRAZED SEAM, SERRATED BARREL VOLTAGE RATING 600 V WIRE INSULATION DIAMETER 0.17 INCH
Datasheet
Description
RED COLOR 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 90 DEG C TEMPERATURE RATING 10 PER BAG STANDARD PACKAGE POLYOLEFIN INSULATED INSULATION TYPE CRIMP N SEAL[R] BRAND MATERIAL ELECTRO TIN PLATED HIGH STRENGTH COPPER ALLOY FEATURES SILVER SOLDER BRAZED SEAM, SERRATED BARREL VOLTAGE RATING 600 V WIRE INSULATION DIAMETER 0.17 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male Disconnect - 30187-B10 - ILSCO Corporation
Cincinnati, OH, USA
Male Disconnect
30187-B10
Male Disconnect 30187-B10
RED COLOR 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 90 DEG C TEMPERATURE RATING 10 PER BAG STANDARD PACKAGE POLYOLEFIN INSULATED INSULATION TYPE CRIMP N SEAL[R] BRAND MATERIAL ELECTRO TIN PLATED HIGH STRENGTH COPPER ALLOY FEATURES SILVER SOLDER BRAZED SEAM, SERRATED BARREL VOLTAGE RATING 600 V WIRE INSULATION DIAMETER 0.17 INCH
  • RED COLOR
  • 22 AWG MIN. CONDUCTOR SIZE
  • 18 AWG MAX. CONDUCTOR SIZE
  • UL, CSA APPROVAL
  • 90 DEG C TEMPERATURE RATING
  • 10 PER BAG STANDARD PACKAGE
  • POLYOLEFIN INSULATED INSULATION TYPE
  • CRIMP N SEAL[R] BRAND
  • MATERIAL ELECTRO TIN PLATED HIGH STRENGTH COPPER ALLOY
  • FEATURES SILVER SOLDER BRAZED SEAM, SERRATED BARREL
  • VOLTAGE RATING 600 V
  • WIRE INSULATION DIAMETER 0.17 INCH
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number 30187-B10
Product Name Male Disconnect
Terminal Type Male Disconnect
Unlock Full Specs
to access all available technical data

Similar Products

3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details
Connector Contacts - 1-1600961-7 - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.5 to 4 mm2
View Details
Bootlace Ferrules - 1571238A - RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.3400 mm2
View Details