ILSCO Corporation Compression Cable Lug 3/8

Description
SEAMLESS COPPER MATERIAL 1-3/8 INCH OVERALL LENGTH 7/16 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING 4 AWG CONDUCTOR SIZE 1/4 INCH STUD SIZE 11/16 INCH L X 17/32 INCH W X 0.094 INCH THK PAD SIZE 1 PAD HOLE(S) ROHS COMPATIBLE CURRENT RATING 70 AMPERE SIZE 9/32 INCH ID TEMPERATURE RATING 90 DEG C
Datasheet
Description
SEAMLESS COPPER MATERIAL 1-3/8 INCH OVERALL LENGTH 7/16 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING 4 AWG CONDUCTOR SIZE 1/4 INCH STUD SIZE 11/16 INCH L X 17/32 INCH W X 0.094 INCH THK PAD SIZE 1 PAD HOLE(S) ROHS COMPATIBLE CURRENT RATING 70 AMPERE SIZE 9/32 INCH ID TEMPERATURE RATING 90 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - 3/8 - ILSCO Corporation
Cincinnati, OH, USA
Compression Cable Lug
3/8
Compression Cable Lug 3/8
SEAMLESS COPPER MATERIAL 1-3/8 INCH OVERALL LENGTH 7/16 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING 4 AWG CONDUCTOR SIZE 1/4 INCH STUD SIZE 11/16 INCH L X 17/32 INCH W X 0.094 INCH THK PAD SIZE 1 PAD HOLE(S) ROHS COMPATIBLE CURRENT RATING 70 AMPERE SIZE 9/32 INCH ID TEMPERATURE RATING 90 DEG C
  • SEAMLESS COPPER MATERIAL
  • 1-3/8 INCH OVERALL LENGTH
  • 7/16 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL 453G, UL 486A/B, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 4 AWG CONDUCTOR SIZE
  • 1/4 INCH STUD SIZE
  • 11/16 INCH L X 17/32 INCH W X 0.094 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • ROHS COMPATIBLE
  • CURRENT RATING 70 AMPERE
  • SIZE 9/32 INCH ID
  • TEMPERATURE RATING 90 DEG C
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number 3/8
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Push-In Wire Connectors - WPC353 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
Terminals - Turret Connectors - 36-1519-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Hollow
Material Brass
View Details
Spade Terminals - 1-1377173-9 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 16 to 22 AWG
View Details
2 suppliers