ILSCO Corporation Mechanical Cable Splice 2SC-70

Description
IN-LINE TYPE 1 INCH L X 15/32 INCH W X 29/32 INCH H SIZE 4 AWG MIN. CONDUCTOR SIZE 2 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B APPROVAL 2000 V VOLTAGE RATING ELECTROLYTIC SEAMLESS COPPER BODY MATERIAL NON-INSULATED INSULATION TYPE 2 SCREW(S) TEMPERATURE RATING 90 DEG C 2SC MODEL
Datasheet
Description
IN-LINE TYPE 1 INCH L X 15/32 INCH W X 29/32 INCH H SIZE 4 AWG MIN. CONDUCTOR SIZE 2 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B APPROVAL 2000 V VOLTAGE RATING ELECTROLYTIC SEAMLESS COPPER BODY MATERIAL NON-INSULATED INSULATION TYPE 2 SCREW(S) TEMPERATURE RATING 90 DEG C 2SC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Splice - 2SC-70 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Cable Splice
2SC-70
Mechanical Cable Splice 2SC-70
IN-LINE TYPE 1 INCH L X 15/32 INCH W X 29/32 INCH H SIZE 4 AWG MIN. CONDUCTOR SIZE 2 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B APPROVAL 2000 V VOLTAGE RATING ELECTROLYTIC SEAMLESS COPPER BODY MATERIAL NON-INSULATED INSULATION TYPE 2 SCREW(S) TEMPERATURE RATING 90 DEG C 2SC MODEL
  • IN-LINE TYPE
  • 1 INCH L X 15/32 INCH W X 29/32 INCH H SIZE
  • 4 AWG MIN. CONDUCTOR SIZE
  • 2 AWG MAX. CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • UL 453G, UL 486A/B APPROVAL
  • 2000 V VOLTAGE RATING
  • ELECTROLYTIC SEAMLESS COPPER BODY MATERIAL
  • NON-INSULATED INSULATION TYPE
  • 2 SCREW(S)
  • TEMPERATURE RATING 90 DEG C
  • 2SC MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number 2SC-70
Product Name Mechanical Cable Splice
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-200-M6-L15 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Male .187
Keystone Electronics Corp.
Specs
Terminal Type Push On Terminal
Material Brass
View Details
4 suppliers
Ferrules - 2842.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
Shielded Contacts - 108503-000 - TE Connectivity
Specs
North American 26 to 32 AWG
International 0.0300 to 0.1400 mm2
View Details