ILSCO Corporation Mechanical Cable Splice 2SC-50

Description
IN-LINE TYPE 7/8 INCH L X 3/8 INCH W X 3/4 INCH H SIZE 14 AWG MIN. CONDUCTOR SIZE 4 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B APPROVAL 2000 V VOLTAGE RATING ELECTROLYTIC SEAMLESS COPPER BODY MATERIAL NON-INSULATED INSULATION TYPE 2 SCREW(S) TEMPERATURE RATING 90 DEG C 2SC MODEL
Datasheet
Description
IN-LINE TYPE 7/8 INCH L X 3/8 INCH W X 3/4 INCH H SIZE 14 AWG MIN. CONDUCTOR SIZE 4 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B APPROVAL 2000 V VOLTAGE RATING ELECTROLYTIC SEAMLESS COPPER BODY MATERIAL NON-INSULATED INSULATION TYPE 2 SCREW(S) TEMPERATURE RATING 90 DEG C 2SC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Splice - 2SC-50 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Cable Splice
2SC-50
Mechanical Cable Splice 2SC-50
IN-LINE TYPE 7/8 INCH L X 3/8 INCH W X 3/4 INCH H SIZE 14 AWG MIN. CONDUCTOR SIZE 4 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B APPROVAL 2000 V VOLTAGE RATING ELECTROLYTIC SEAMLESS COPPER BODY MATERIAL NON-INSULATED INSULATION TYPE 2 SCREW(S) TEMPERATURE RATING 90 DEG C 2SC MODEL
  • IN-LINE TYPE
  • 7/8 INCH L X 3/8 INCH W X 3/4 INCH H SIZE
  • 14 AWG MIN. CONDUCTOR SIZE
  • 4 AWG MAX. CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • UL 453G, UL 486A/B APPROVAL
  • 2000 V VOLTAGE RATING
  • ELECTROLYTIC SEAMLESS COPPER BODY MATERIAL
  • NON-INSULATED INSULATION TYPE
  • 2 SCREW(S)
  • TEMPERATURE RATING 90 DEG C
  • 2SC MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number 2SC-50
Product Name Mechanical Cable Splice
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2870.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details
Bootlace Ferrules - 1787287 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.5000 mm2
View Details
Connector Contacts - 1-141708-1 - TE Connectivity
Specs
Features RoHS
North American 26 to 30 AWG
International 0.0500 to 0.1200 mm2
View Details