ILSCO Corporation Mechanical Cable Splice 2SC-35

Description
IN-LINE TYPE 7/8 INCH L X 21/64 INCH W X 11/16 INCH H SIZE 14 AWG MIN. CONDUCTOR SIZE 6 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B APPROVAL 2000 V VOLTAGE RATING ELECTROLYTIC SEAMLESS COPPER BODY MATERIAL NON-INSULATED INSULATION TYPE 2 SCREW(S) TEMPERATURE RATING 90 DEG C 2SC MODEL
Datasheet
Description
IN-LINE TYPE 7/8 INCH L X 21/64 INCH W X 11/16 INCH H SIZE 14 AWG MIN. CONDUCTOR SIZE 6 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B APPROVAL 2000 V VOLTAGE RATING ELECTROLYTIC SEAMLESS COPPER BODY MATERIAL NON-INSULATED INSULATION TYPE 2 SCREW(S) TEMPERATURE RATING 90 DEG C 2SC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Splice - 2SC-35 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Cable Splice
2SC-35
Mechanical Cable Splice 2SC-35
IN-LINE TYPE 7/8 INCH L X 21/64 INCH W X 11/16 INCH H SIZE 14 AWG MIN. CONDUCTOR SIZE 6 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B APPROVAL 2000 V VOLTAGE RATING ELECTROLYTIC SEAMLESS COPPER BODY MATERIAL NON-INSULATED INSULATION TYPE 2 SCREW(S) TEMPERATURE RATING 90 DEG C 2SC MODEL
  • IN-LINE TYPE
  • 7/8 INCH L X 21/64 INCH W X 11/16 INCH H SIZE
  • 14 AWG MIN. CONDUCTOR SIZE
  • 6 AWG MAX. CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • UL 453G, UL 486A/B APPROVAL
  • 2000 V VOLTAGE RATING
  • ELECTROLYTIC SEAMLESS COPPER BODY MATERIAL
  • NON-INSULATED INSULATION TYPE
  • 2 SCREW(S)
  • TEMPERATURE RATING 90 DEG C
  • 2SC MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number 2SC-35
Product Name Mechanical Cable Splice
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Insulated Ferrules - 2402.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Magnet Wire Terminals - 1-1534686-1 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 23 to 26 AWG
View Details
Ring Terminals - 1788649 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details