ILSCO Corporation Mechanical Cable Splice 2SC-225

Description
IN-LINE TYPE 2-5/16 INCH L X 49/64 INCH W X 1-7/16 INCH H SIZE 3/0 AWG MIN. CONDUCTOR SIZE 250 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B APPROVAL 2000 V VOLTAGE RATING ELECTROLYTIC SEAMLESS COPPER BODY MATERIAL NON-INSULATED INSULATION TYPE 2 SCREW(S) 7/32 INCH HEX SIZE TEMPERATURE RATING 90 DEG C 2SC MODEL
Datasheet
Description
IN-LINE TYPE 2-5/16 INCH L X 49/64 INCH W X 1-7/16 INCH H SIZE 3/0 AWG MIN. CONDUCTOR SIZE 250 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B APPROVAL 2000 V VOLTAGE RATING ELECTROLYTIC SEAMLESS COPPER BODY MATERIAL NON-INSULATED INSULATION TYPE 2 SCREW(S) 7/32 INCH HEX SIZE TEMPERATURE RATING 90 DEG C 2SC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Splice - 2SC-225 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Cable Splice
2SC-225
Mechanical Cable Splice 2SC-225
IN-LINE TYPE 2-5/16 INCH L X 49/64 INCH W X 1-7/16 INCH H SIZE 3/0 AWG MIN. CONDUCTOR SIZE 250 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B APPROVAL 2000 V VOLTAGE RATING ELECTROLYTIC SEAMLESS COPPER BODY MATERIAL NON-INSULATED INSULATION TYPE 2 SCREW(S) 7/32 INCH HEX SIZE TEMPERATURE RATING 90 DEG C 2SC MODEL
  • IN-LINE TYPE
  • 2-5/16 INCH L X 49/64 INCH W X 1-7/16 INCH H SIZE
  • 3/0 AWG MIN. CONDUCTOR SIZE
  • 250 KCMIL MAX. CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • UL 453G, UL 486A/B APPROVAL
  • 2000 V VOLTAGE RATING
  • ELECTROLYTIC SEAMLESS COPPER BODY MATERIAL
  • NON-INSULATED INSULATION TYPE
  • 2 SCREW(S)
  • 7/32 INCH HEX SIZE
  • TEMPERATURE RATING 90 DEG C
  • 2SC MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number 2SC-225
Product Name Mechanical Cable Splice
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Wire-to-Board Connector Contacts - 1-167300-5 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.5600 mm2
View Details
Dual Wire Ferrules - 2796.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Terminal, Solder, 20Awg; Product Range Amphenol Communications Solutions - 83X7888 - Newark, An Avnet Company
Specs
Terminal Type Specialty
Features RoHS
View Details
2 suppliers