ILSCO Corporation Mechanical Cable Splice 2SC-125

Description
IN LINE TYPE 1 1/16 INCH L X 39/64 INCH W X 13/16 INCH H SIZE 1/0 AWG MIN. CONDUCTOR SIZE 2/0 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453-G, UL 486A, UL 486B, CSA APPROVAL 2000 V VOLTAGE RATING ELECTROLYTIC SEAMLESS COPPER BODY MATERIAL NON INSULATED INSULATION TYPE 2 SCREW(S) ILSCO[R] BRAND PACKAGING QUANTITY 10 2SC MODEL
Datasheet
Description
IN LINE TYPE 1 1/16 INCH L X 39/64 INCH W X 13/16 INCH H SIZE 1/0 AWG MIN. CONDUCTOR SIZE 2/0 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453-G, UL 486A, UL 486B, CSA APPROVAL 2000 V VOLTAGE RATING ELECTROLYTIC SEAMLESS COPPER BODY MATERIAL NON INSULATED INSULATION TYPE 2 SCREW(S) ILSCO[R] BRAND PACKAGING QUANTITY 10 2SC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Splice - 2SC-125 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Cable Splice
2SC-125
Mechanical Cable Splice 2SC-125
IN LINE TYPE 1 1/16 INCH L X 39/64 INCH W X 13/16 INCH H SIZE 1/0 AWG MIN. CONDUCTOR SIZE 2/0 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453-G, UL 486A, UL 486B, CSA APPROVAL 2000 V VOLTAGE RATING ELECTROLYTIC SEAMLESS COPPER BODY MATERIAL NON INSULATED INSULATION TYPE 2 SCREW(S) ILSCO[R] BRAND PACKAGING QUANTITY 10 2SC MODEL
  • IN LINE TYPE
  • 1 1/16 INCH L X 39/64 INCH W X 13/16 INCH H SIZE
  • 1/0 AWG MIN. CONDUCTOR SIZE
  • 2/0 AWG MAX. CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • UL 453-G, UL 486A, UL 486B, CSA APPROVAL
  • 2000 V VOLTAGE RATING
  • ELECTROLYTIC SEAMLESS COPPER BODY MATERIAL
  • NON INSULATED INSULATION TYPE
  • 2 SCREW(S)
  • ILSCO[R] BRAND
  • PACKAGING QUANTITY 10
  • 2SC MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number 2SC-125
Product Name Mechanical Cable Splice
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-003-M4-L10 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
METRIC SCREW TERMINAL (GREEN) - 7695-6 - Keystone Electronics Corp.
Keystone Electronics Corp.
View Details
2 suppliers
Connector Contacts - 1-175195-5 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details