ILSCO Corporation Compression Cable Lug 2IACL-600

Description
ELECTRO-TIN PLATED ALUMINUM ALLOY MATERIAL YELLOW COLOR 7 INCH OVERALL LENGTH 3.1875 INCH BARREL LENGTH ALUMINUM CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING 600 KCMIL CONDUCTOR SIZE 1/2 INCH STUD SIZE 18 DIE INDEX 3.25 INCH L X 1.6094 INCH W X 0.562 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING ROHS COMPATIBLE LUG TYPE NARROW TONGUE BARREL TYPE CHAMFERED ENTRY TEMPERATURE RATING 90 DEG C 2IACL MODEL
Datasheet
Description
ELECTRO-TIN PLATED ALUMINUM ALLOY MATERIAL YELLOW COLOR 7 INCH OVERALL LENGTH 3.1875 INCH BARREL LENGTH ALUMINUM CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING 600 KCMIL CONDUCTOR SIZE 1/2 INCH STUD SIZE 18 DIE INDEX 3.25 INCH L X 1.6094 INCH W X 0.562 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING ROHS COMPATIBLE LUG TYPE NARROW TONGUE BARREL TYPE CHAMFERED ENTRY TEMPERATURE RATING 90 DEG C 2IACL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - 2IACL-600 - ILSCO Corporation
Cincinnati, OH, USA
Compression Cable Lug
2IACL-600
Compression Cable Lug 2IACL-600
ELECTRO-TIN PLATED ALUMINUM ALLOY MATERIAL YELLOW COLOR 7 INCH OVERALL LENGTH 3.1875 INCH BARREL LENGTH ALUMINUM CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING 600 KCMIL CONDUCTOR SIZE 1/2 INCH STUD SIZE 18 DIE INDEX 3.25 INCH L X 1.6094 INCH W X 0.562 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING ROHS COMPATIBLE LUG TYPE NARROW TONGUE BARREL TYPE CHAMFERED ENTRY TEMPERATURE RATING 90 DEG C 2IACL MODEL
  • ELECTRO-TIN PLATED ALUMINUM ALLOY MATERIAL
  • YELLOW COLOR
  • 7 INCH OVERALL LENGTH
  • 3.1875 INCH BARREL LENGTH
  • ALUMINUM CONDUCTOR MATERIAL
  • UL 453G, UL 486A/B, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 600 KCMIL CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • 18 DIE INDEX
  • 3.25 INCH L X 1.6094 INCH W X 0.562 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1-3/4 INCH PAD HOLE SPACING
  • ROHS COMPATIBLE
  • LUG TYPE NARROW TONGUE BARREL TYPE CHAMFERED ENTRY
  • TEMPERATURE RATING 90 DEG C
  • 2IACL MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number 2IACL-600
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

81-1 Nailclip on Threaded Post - 8107 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Threaded Post
View Details
Magnet Wire Terminals - 1-1534686-7 - TE Connectivity
Specs
Material Gold
Features RoHS
North American 23 to 26 AWG
View Details
Dual Wire Ferrules - 2795.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
PV TERMINALS - 47876-000LF - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details