ILSCO Corporation Shrink Tubing Cap 23210-B2

Description
4.5 INCH 2.05 INCH MIN. EXPANDED DIAMETER 0.75 INCH MAX. RECOVERED DIAMETER 400 KCMIL MIN. WIRE SIZE 1000 KCMIL MAX. WIRE SIZE 600 V VOLTAGE RATING 2 PER BAG STANDARD PACKAGE 3:1 SHRINK RATIO HEAVY WALL TYPE ILSCO[R] BRAND APPLICATION ABOVE GROUND/DIRECT BURIAL/UNDERWATER WITH ADHESIVE LINER
Datasheet
Description
4.5 INCH 2.05 INCH MIN. EXPANDED DIAMETER 0.75 INCH MAX. RECOVERED DIAMETER 400 KCMIL MIN. WIRE SIZE 1000 KCMIL MAX. WIRE SIZE 600 V VOLTAGE RATING 2 PER BAG STANDARD PACKAGE 3:1 SHRINK RATIO HEAVY WALL TYPE ILSCO[R] BRAND APPLICATION ABOVE GROUND/DIRECT BURIAL/UNDERWATER WITH ADHESIVE LINER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shrink Tubing Cap - 23210-B2 - ILSCO Corporation
Cincinnati, OH, USA
Shrink Tubing Cap
23210-B2
Shrink Tubing Cap 23210-B2
4.5 INCH 2.05 INCH MIN. EXPANDED DIAMETER 0.75 INCH MAX. RECOVERED DIAMETER 400 KCMIL MIN. WIRE SIZE 1000 KCMIL MAX. WIRE SIZE 600 V VOLTAGE RATING 2 PER BAG STANDARD PACKAGE 3:1 SHRINK RATIO HEAVY WALL TYPE ILSCO[R] BRAND APPLICATION ABOVE GROUND/DIRECT BURIAL/UNDERWATER WITH ADHESIVE LINER
  • 4.5 INCH
  • 2.05 INCH MIN. EXPANDED DIAMETER
  • 0.75 INCH MAX. RECOVERED DIAMETER
  • 400 KCMIL MIN. WIRE SIZE
  • 1000 KCMIL MAX. WIRE SIZE
  • 600 V VOLTAGE RATING
  • 2 PER BAG STANDARD PACKAGE
  • 3:1 SHRINK RATIO
  • HEAVY WALL TYPE
  • ILSCO[R] BRAND
  • APPLICATION ABOVE GROUND/DIRECT BURIAL/UNDERWATER
  • WITH ADHESIVE LINER
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number 23210-B2
Product Name Shrink Tubing Cap
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OP-055-M5-L1 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Connector Contacts - 103171-2 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details