ILSCO Corporation Shrink Tubing Cap 23125-B2

Description
4.5 INCH 1.3 INCH MIN. EXPANDED DIAMETER 0.43 INCH MAX. RECOVERED DIAMETER 4/0 AWG MIN. WIRE SIZE 500 KCMIL MAX. WIRE SIZE 600 V VOLTAGE RATING 2 PER BAG STANDARD PACKAGE 3:1 SHRINK RATIO HEAVY WALL TYPE ROHS COMPLIANT APPLICATION ABOVE GROUND/DIRECT BURIAL/UNDERWATER INCLUDES ADHESIVE LINER
Datasheet
Description
4.5 INCH 1.3 INCH MIN. EXPANDED DIAMETER 0.43 INCH MAX. RECOVERED DIAMETER 4/0 AWG MIN. WIRE SIZE 500 KCMIL MAX. WIRE SIZE 600 V VOLTAGE RATING 2 PER BAG STANDARD PACKAGE 3:1 SHRINK RATIO HEAVY WALL TYPE ROHS COMPLIANT APPLICATION ABOVE GROUND/DIRECT BURIAL/UNDERWATER INCLUDES ADHESIVE LINER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shrink Tubing Cap - 23125-B2 - ILSCO Corporation
Cincinnati, OH, USA
Shrink Tubing Cap
23125-B2
Shrink Tubing Cap 23125-B2
4.5 INCH 1.3 INCH MIN. EXPANDED DIAMETER 0.43 INCH MAX. RECOVERED DIAMETER 4/0 AWG MIN. WIRE SIZE 500 KCMIL MAX. WIRE SIZE 600 V VOLTAGE RATING 2 PER BAG STANDARD PACKAGE 3:1 SHRINK RATIO HEAVY WALL TYPE ROHS COMPLIANT APPLICATION ABOVE GROUND/DIRECT BURIAL/UNDERWATER INCLUDES ADHESIVE LINER
  • 4.5 INCH
  • 1.3 INCH MIN. EXPANDED DIAMETER
  • 0.43 INCH MAX. RECOVERED DIAMETER
  • 4/0 AWG MIN. WIRE SIZE
  • 500 KCMIL MAX. WIRE SIZE
  • 600 V VOLTAGE RATING
  • 2 PER BAG STANDARD PACKAGE
  • 3:1 SHRINK RATIO
  • HEAVY WALL TYPE
  • ROHS COMPLIANT
  • APPLICATION ABOVE GROUND/DIRECT BURIAL/UNDERWATER
  • INCLUDES ADHESIVE LINER
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number 23125-B2
Product Name Shrink Tubing Cap
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Un-Insulated Ferrules - 2229.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 8 AWG
View Details
Tap, Right Angle, 4.8X0.5Mm; Tab Size Metric Amp Te Connectivity - 98K4185 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details
Ring Terminals - 1788679 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details