ILSCO Corporation Shrink Tubing Cap 23081-B2

Description
3.5 INCH 0.75 INCH MIN. EXPANDED DIAMETER 0.22 INCH MAX. RECOVERED DIAMETER 8 AWG MIN. WIRE SIZE 4/0 AWG MAX. WIRE SIZE 600 V VOLTAGE RATING 2 PER BAG STANDARD PACKAGE 3:1 SHRINK RATIO HEAVY WALL TYPE ROHS COMPLIANT APPLICATION ABOVE GROUND/DIRECT BURIAL/UNDERWATER INCLUDES ADHESIVE LINER
Datasheet
Description
3.5 INCH 0.75 INCH MIN. EXPANDED DIAMETER 0.22 INCH MAX. RECOVERED DIAMETER 8 AWG MIN. WIRE SIZE 4/0 AWG MAX. WIRE SIZE 600 V VOLTAGE RATING 2 PER BAG STANDARD PACKAGE 3:1 SHRINK RATIO HEAVY WALL TYPE ROHS COMPLIANT APPLICATION ABOVE GROUND/DIRECT BURIAL/UNDERWATER INCLUDES ADHESIVE LINER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shrink Tubing Cap - 23081-B2 - ILSCO Corporation
Cincinnati, OH, USA
Shrink Tubing Cap
23081-B2
Shrink Tubing Cap 23081-B2
3.5 INCH 0.75 INCH MIN. EXPANDED DIAMETER 0.22 INCH MAX. RECOVERED DIAMETER 8 AWG MIN. WIRE SIZE 4/0 AWG MAX. WIRE SIZE 600 V VOLTAGE RATING 2 PER BAG STANDARD PACKAGE 3:1 SHRINK RATIO HEAVY WALL TYPE ROHS COMPLIANT APPLICATION ABOVE GROUND/DIRECT BURIAL/UNDERWATER INCLUDES ADHESIVE LINER
  • 3.5 INCH
  • 0.75 INCH MIN. EXPANDED DIAMETER
  • 0.22 INCH MAX. RECOVERED DIAMETER
  • 8 AWG MIN. WIRE SIZE
  • 4/0 AWG MAX. WIRE SIZE
  • 600 V VOLTAGE RATING
  • 2 PER BAG STANDARD PACKAGE
  • 3:1 SHRINK RATIO
  • HEAVY WALL TYPE
  • ROHS COMPLIANT
  • APPLICATION ABOVE GROUND/DIRECT BURIAL/UNDERWATER
  • INCLUDES ADHESIVE LINER
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number 23081-B2
Product Name Shrink Tubing Cap
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2396.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 2 AWG
View Details
Bootlace Ferrules - 1787346 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1.5 mm2
View Details
FLEX 2.54 - 73396-401LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details