ILSCO Corporation Compression Cable Lug 13/16

Description
SEAMLESS COPPER MATERIAL 2 21/32 INCH OVERALL LENGTH 31/32 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 250 KCMIL CONDUCTOR SIZE 3/8 INCH STUD SIZE 1 1/4 INCH L X 1 3/16 INCH W PAD SIZE 1 PAD HOLE(S) ILSCO[R] BRAND CURRENT RATING 250 AMPERE INNER DIAMETER 43/64 INCH
Datasheet
Description
SEAMLESS COPPER MATERIAL 2 21/32 INCH OVERALL LENGTH 31/32 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 250 KCMIL CONDUCTOR SIZE 3/8 INCH STUD SIZE 1 1/4 INCH L X 1 3/16 INCH W PAD SIZE 1 PAD HOLE(S) ILSCO[R] BRAND CURRENT RATING 250 AMPERE INNER DIAMETER 43/64 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - 13/16 - ILSCO Corporation
Cincinnati, OH, USA
Compression Cable Lug
13/16
Compression Cable Lug 13/16
SEAMLESS COPPER MATERIAL 2 21/32 INCH OVERALL LENGTH 31/32 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 250 KCMIL CONDUCTOR SIZE 3/8 INCH STUD SIZE 1 1/4 INCH L X 1 3/16 INCH W PAD SIZE 1 PAD HOLE(S) ILSCO[R] BRAND CURRENT RATING 250 AMPERE INNER DIAMETER 43/64 INCH
  • SEAMLESS COPPER MATERIAL
  • 2 21/32 INCH OVERALL LENGTH
  • 31/32 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 250 KCMIL CONDUCTOR SIZE
  • 3/8 INCH STUD SIZE
  • 1 1/4 INCH L X 1 3/16 INCH W PAD SIZE
  • 1 PAD HOLE(S)
  • ILSCO[R] BRAND
  • CURRENT RATING 250 AMPERE
  • INNER DIAMETER 43/64 INCH
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number 13/16
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Electrical Terminal & Sheath - VFRY -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
PCB & Surface Mount Screw Terminals - OT-048-M5 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Connector Contacts - 1123907-1 - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5100 to 1.8 mm2
View Details
0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details