ILSCO Corporation Compression Cable Lug 1-5/16

Description
SEAMLESS COPPER MATERIAL 5 1/16 INCH OVERALL LENGTH 1 13/16 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 800 KCMIL CONDUCTOR SIZE 1/2 INCH STUD SIZE 2 1/2 INCH L X 1 15/16 INCH W PAD SIZE 1 PAD HOLE(S) ILSCO[R] BRAND CURRENT RATING 550 AMPERE INNER DIAMETER 1 3/32 INCH
Datasheet
Description
SEAMLESS COPPER MATERIAL 5 1/16 INCH OVERALL LENGTH 1 13/16 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 800 KCMIL CONDUCTOR SIZE 1/2 INCH STUD SIZE 2 1/2 INCH L X 1 15/16 INCH W PAD SIZE 1 PAD HOLE(S) ILSCO[R] BRAND CURRENT RATING 550 AMPERE INNER DIAMETER 1 3/32 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - 1-5/16 - ILSCO Corporation
Cincinnati, OH, USA
Compression Cable Lug
1-5/16
Compression Cable Lug 1-5/16
SEAMLESS COPPER MATERIAL 5 1/16 INCH OVERALL LENGTH 1 13/16 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 800 KCMIL CONDUCTOR SIZE 1/2 INCH STUD SIZE 2 1/2 INCH L X 1 15/16 INCH W PAD SIZE 1 PAD HOLE(S) ILSCO[R] BRAND CURRENT RATING 550 AMPERE INNER DIAMETER 1 3/32 INCH
  • SEAMLESS COPPER MATERIAL
  • 5 1/16 INCH OVERALL LENGTH
  • 1 13/16 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 800 KCMIL CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • 2 1/2 INCH L X 1 15/16 INCH W PAD SIZE
  • 1 PAD HOLE(S)
  • ILSCO[R] BRAND
  • CURRENT RATING 550 AMPERE
  • INNER DIAMETER 1 3/32 INCH
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number 1-5/16
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2226.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 12 AWG
View Details
Connector Contacts - 1-175102-1 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers
Ring Terminals - 1788604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details