ILSCO Corporation Compression Cable Lug 1/4

Description
SEAMLESS COPPER MATERIAL 1-1/32 INCH OVERALL LENGTH 11/32 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING 8 AWG CONDUCTOR SIZE #10 STUD SIZE 1/2 INCH L X 3/8 INCH W X 0.062 INCH THK PAD SIZE 1 PAD HOLE(S) ROHS COMPATIBLE CURRENT RATING 35 AMPERE SIZE 3/16 INCH ID TEMPERATURE RATING 90 DEG C
Datasheet
Description
SEAMLESS COPPER MATERIAL 1-1/32 INCH OVERALL LENGTH 11/32 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING 8 AWG CONDUCTOR SIZE #10 STUD SIZE 1/2 INCH L X 3/8 INCH W X 0.062 INCH THK PAD SIZE 1 PAD HOLE(S) ROHS COMPATIBLE CURRENT RATING 35 AMPERE SIZE 3/16 INCH ID TEMPERATURE RATING 90 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - 1/4 - ILSCO Corporation
Cincinnati, OH, USA
Compression Cable Lug
1/4
Compression Cable Lug 1/4
SEAMLESS COPPER MATERIAL 1-1/32 INCH OVERALL LENGTH 11/32 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING 8 AWG CONDUCTOR SIZE #10 STUD SIZE 1/2 INCH L X 3/8 INCH W X 0.062 INCH THK PAD SIZE 1 PAD HOLE(S) ROHS COMPATIBLE CURRENT RATING 35 AMPERE SIZE 3/16 INCH ID TEMPERATURE RATING 90 DEG C
  • SEAMLESS COPPER MATERIAL
  • 1-1/32 INCH OVERALL LENGTH
  • 11/32 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL 453G, UL 486A/B, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 8 AWG CONDUCTOR SIZE
  • #10 STUD SIZE
  • 1/2 INCH L X 3/8 INCH W X 0.062 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • ROHS COMPATIBLE
  • CURRENT RATING 35 AMPERE
  • SIZE 3/16 INCH ID
  • TEMPERATURE RATING 90 DEG C
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number 1/4
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OP-055-M5-L1 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Male .187
Keystone Electronics Corp.
Specs
Terminal Type Push On Terminal
Material Brass
View Details
2 suppliers
Connector Contacts - 0641-1-2031L - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details