ILSCO Corporation Compression Cable Lug 1-3/4

Description
SEAMLESS COPPER MATERIAL 6 5/8 INCH OVERALL LENGTH 2 3/8 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 1500 KCMIL CONDUCTOR SIZE 1 INCH STUD SIZE 3 1/8 INCH L X 2 5/8 INCH W PAD SIZE 1 PAD HOLE(S) ILSCO[R] BRAND CURRENT RATING 850 AMPERE INNER DIAMETER 1 15/32 INCH
Datasheet
Description
SEAMLESS COPPER MATERIAL 6 5/8 INCH OVERALL LENGTH 2 3/8 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 1500 KCMIL CONDUCTOR SIZE 1 INCH STUD SIZE 3 1/8 INCH L X 2 5/8 INCH W PAD SIZE 1 PAD HOLE(S) ILSCO[R] BRAND CURRENT RATING 850 AMPERE INNER DIAMETER 1 15/32 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - 1-3/4 - ILSCO Corporation
Cincinnati, OH, USA
Compression Cable Lug
1-3/4
Compression Cable Lug 1-3/4
SEAMLESS COPPER MATERIAL 6 5/8 INCH OVERALL LENGTH 2 3/8 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 35 KV VOLTAGE RATING 1500 KCMIL CONDUCTOR SIZE 1 INCH STUD SIZE 3 1/8 INCH L X 2 5/8 INCH W PAD SIZE 1 PAD HOLE(S) ILSCO[R] BRAND CURRENT RATING 850 AMPERE INNER DIAMETER 1 15/32 INCH
  • SEAMLESS COPPER MATERIAL
  • 6 5/8 INCH OVERALL LENGTH
  • 2 3/8 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 1500 KCMIL CONDUCTOR SIZE
  • 1 INCH STUD SIZE
  • 3 1/8 INCH L X 2 5/8 INCH W PAD SIZE
  • 1 PAD HOLE(S)
  • ILSCO[R] BRAND
  • CURRENT RATING 850 AMPERE
  • INNER DIAMETER 1 15/32 INCH
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number 1-3/4
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-175195-2 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Bootlace Ferrules - 1787343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.7500 mm2
View Details