ILSCO Corporation Compression Cable Lug 1/2

Description
SEAMLESS COPPER MATERIAL 1-3/4 INCH OVERALL LENGTH 9/16 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING 1/0 AWG CONDUCTOR SIZE 5/16 INCH STUD SIZE 13/16 INCH L X 3/4 INCH W X 0.125 INCH THK PAD SIZE 1 PAD HOLE(S) ROHS COMPATIBLE CURRENT RATING 125 AMPERE SIZE 25/64 INCH ID TEMPERATURE RATING 90 DEG C
Datasheet
Description
SEAMLESS COPPER MATERIAL 1-3/4 INCH OVERALL LENGTH 9/16 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING 1/0 AWG CONDUCTOR SIZE 5/16 INCH STUD SIZE 13/16 INCH L X 3/4 INCH W X 0.125 INCH THK PAD SIZE 1 PAD HOLE(S) ROHS COMPATIBLE CURRENT RATING 125 AMPERE SIZE 25/64 INCH ID TEMPERATURE RATING 90 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - 1/2 - ILSCO Corporation
Cincinnati, OH, USA
Compression Cable Lug
1/2
Compression Cable Lug 1/2
SEAMLESS COPPER MATERIAL 1-3/4 INCH OVERALL LENGTH 9/16 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 35 KV VOLTAGE RATING 1/0 AWG CONDUCTOR SIZE 5/16 INCH STUD SIZE 13/16 INCH L X 3/4 INCH W X 0.125 INCH THK PAD SIZE 1 PAD HOLE(S) ROHS COMPATIBLE CURRENT RATING 125 AMPERE SIZE 25/64 INCH ID TEMPERATURE RATING 90 DEG C
  • SEAMLESS COPPER MATERIAL
  • 1-3/4 INCH OVERALL LENGTH
  • 9/16 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL 453G, UL 486A/B, CSA APPROVAL
  • 35 KV VOLTAGE RATING
  • 1/0 AWG CONDUCTOR SIZE
  • 5/16 INCH STUD SIZE
  • 13/16 INCH L X 3/4 INCH W X 0.125 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • ROHS COMPATIBLE
  • CURRENT RATING 125 AMPERE
  • SIZE 25/64 INCH ID
  • TEMPERATURE RATING 90 DEG C
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number 1/2
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Dual Wire Ferrules - 2798.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 14 AWG
View Details
0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Ring Terminals - 1788628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
Connector Contacts - 107134-31 - TE Connectivity
Specs
Features RoHS
North American 16 to 18 AWG
International 0.7500 to 1.5 mm2
View Details