The ILP HY2001 is a fully encapsulated audio power amplifier designed for high-quality performance, featuring an integral power supply and heatsink. It supports programmable operation with load impedances of 4 or 8 ohms, allowing for automatic adjustment of input sensitivity. The amplifier delivers a maximum output power of 40W RMS and has a frequency response range of 15Hz to 50kHz. Key specifications include a total harmonic distortion of 0.005% at 1kHz, a signal-to-noise ratio of 100dB, and a slew rate of 10V/µs. The input sensitivity is 500mV RMS with an input impedance of 100k,Ѷ. The amplifier is designed for easy mounting using T-slots in the heatsink and includes thermal protection and anti-thump circuitry for enhanced reliability. For optimal performance, it is recommended to pair the HY2001 with ILP's low-noise audio power toroidal transformers, which are available in configurations suitable for both 4,Ѷ and 8,Ѷ loads. The unit measures 76mm in width, 100mm in height, and 30mm in depth, with a weight of 200g.
Audio Power Amplifier, 0 C, 85 C RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Number | 24M2787 |
| Product Name | Audio Power Amplifier, 0 C, 85 C Rohs Compliant Ilp Electronics |
| RoHS Compliant | RoHS |