ILME GmbH Rectangular connector kit ILME MNLS-24IO32 MNLS-24IO32

Description
Male/Female 24-pole rectangular connector kit MNLS-24IO32 from ILME provides reliable termination and performance in the vast majority of medium power and control applications. Rectangular connector kit MNLS-24IO32 provides both male and female connector enclosures and inserts. The hood and base enclosures are highly impact-resistant thanks to their powder coated aluminum construction, along with an excellent IP66 rating thanks to it's NBR sealing gasket. The plastic male and female screw terminal inserts assure secure wire termination as well. The MNLS-24IO32 also features threaded M32 side entry port for simple addition of a cable gland. Kit consists of individual ILME components: CNEM-24T, CNEF-24T, MHO-24L32, CHI-24L
Description
Male/Female 24-pole rectangular connector kit MNLS-24IO32 from ILME provides reliable termination and performance in the vast majority of medium power and control applications. Rectangular connector kit MNLS-24IO32 provides both male and female connector enclosures and inserts. The hood and base enclosures are highly impact-resistant thanks to their powder coated aluminum construction, along with an excellent IP66 rating thanks to it's NBR sealing gasket. The plastic male and female screw terminal inserts assure secure wire termination as well. The MNLS-24IO32 also features threaded M32 side entry port for simple addition of a cable gland. Kit consists of individual ILME components: CNEM-24T, CNEF-24T, MHO-24L32, CHI-24L

Suppliers

Company
Product
Description
Supplier Links
Rectangular connector kit ILME MNLS-24IO32 -  - Automation24, Inc.
King of Prussia, PA, United States
Rectangular connector kit ILME MNLS-24IO32
Rectangular connector kit ILME MNLS-24IO32
Male/Female 24-pole rectangular connector kit MNLS-24IO32 from ILME provides reliable termination and performance in the vast majority of medium power and control applications. Rectangular connector kit MNLS-24IO32 provides both male and female connector enclosures and inserts. The hood and base enclosures are highly impact-resistant thanks to their powder coated aluminum construction, along with an excellent IP66 rating thanks to it's NBR sealing gasket. The plastic male and female screw terminal inserts assure secure wire termination as well. The MNLS-24IO32 also features threaded M32 side entry port for simple addition of a cable gland. Kit consists of individual ILME components: CNEM-24T, CNEF-24T, MHO-24L32, CHI-24L

Male/Female 24-pole rectangular connector kit MNLS-24IO32 from ILME provides reliable termination and performance in the vast majority of medium power and control applications. Rectangular connector kit MNLS-24IO32 provides both male and female connector enclosures and inserts. The hood and base enclosures are highly impact-resistant thanks to their powder coated aluminum construction, along with an excellent IP66 rating thanks to it's NBR sealing gasket. The plastic male and female screw terminal inserts assure secure wire termination as well. The MNLS-24IO32 also features threaded M32 side entry port for simple addition of a cable gland. Kit consists of individual ILME components: CNEM-24T, CNEF-24T, MHO-24L32, CHI-24L

Supplier's Site

Technical Specifications

  Automation24, Inc.
Product Category Electrical Connectors
Product Name Rectangular connector kit ILME MNLS-24IO32
Connector Type Rectangular Connectors, Heavy Duty
Gender Male / Plug
Termination Screw terminals
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 50 Pins, Air-Side, Delrin, Female Pins - A2711-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-31D1-28100-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details