ILME GmbH Rectangular connector kit ILME MNLS-16IO32 MNLS-16IO32

Description
Male/Female 16-pole rectangular connector kit MNLS-16IO32 from ILME provides reliable termination and performance in the vast majority of medium power and control applications. Rectangular connector MNLS-16IO32 provides both male and female connector enclosures and inserts. The hood and base enclosures are highly impact-resistant thanks to their powder coated aluminum construction, along with an excellent IP66 rating thanks to it's NBR sealing gasket. The plastic male and female screw terminal inserts assure secure wire termination as well. The MNLS-16IO32 also features threaded M32 side entry port for simple addition of a cable gland. Kit consists of individual ILME components: CNEM-16T, CNEF-16T, MHO-16L32, CHI-16L
Description
Male/Female 16-pole rectangular connector kit MNLS-16IO32 from ILME provides reliable termination and performance in the vast majority of medium power and control applications. Rectangular connector MNLS-16IO32 provides both male and female connector enclosures and inserts. The hood and base enclosures are highly impact-resistant thanks to their powder coated aluminum construction, along with an excellent IP66 rating thanks to it's NBR sealing gasket. The plastic male and female screw terminal inserts assure secure wire termination as well. The MNLS-16IO32 also features threaded M32 side entry port for simple addition of a cable gland. Kit consists of individual ILME components: CNEM-16T, CNEF-16T, MHO-16L32, CHI-16L

Suppliers

Company
Product
Description
Supplier Links
Rectangular connector kit ILME MNLS-16IO32 -  - Automation24, Inc.
King of Prussia, PA, United States
Rectangular connector kit ILME MNLS-16IO32
Rectangular connector kit ILME MNLS-16IO32
Male/Female 16-pole rectangular connector kit MNLS-16IO32 from ILME provides reliable termination and performance in the vast majority of medium power and control applications. Rectangular connector MNLS-16IO32 provides both male and female connector enclosures and inserts. The hood and base enclosures are highly impact-resistant thanks to their powder coated aluminum construction, along with an excellent IP66 rating thanks to it's NBR sealing gasket. The plastic male and female screw terminal inserts assure secure wire termination as well. The MNLS-16IO32 also features threaded M32 side entry port for simple addition of a cable gland. Kit consists of individual ILME components: CNEM-16T, CNEF-16T, MHO-16L32, CHI-16L

Male/Female 16-pole rectangular connector kit MNLS-16IO32 from ILME provides reliable termination and performance in the vast majority of medium power and control applications. Rectangular connector MNLS-16IO32 provides both male and female connector enclosures and inserts. The hood and base enclosures are highly impact-resistant thanks to their powder coated aluminum construction, along with an excellent IP66 rating thanks to it's NBR sealing gasket. The plastic male and female screw terminal inserts assure secure wire termination as well. The MNLS-16IO32 also features threaded M32 side entry port for simple addition of a cable gland. Kit consists of individual ILME components: CNEM-16T, CNEF-16T, MHO-16L32, CHI-16L

Supplier's Site

Technical Specifications

  Automation24, Inc.
Product Category Electrical Connectors
Product Name Rectangular connector kit ILME MNLS-16IO32
Connector Type Rectangular Connectors, Heavy Duty
Gender Male / Plug
Termination Screw terminals
Unlock Full Specs
to access all available technical data

Similar Products

Panel OBDII Connectors gold pins - QLC16049 - QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details
Powerpole ® Connector Housing, Red - 1327-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Chameleon - 027-6A03-CEB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Termination BGA
Voltage Rating 750 volts
View Details
Power Entry Modules (PEM) - 486-3-109-602-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers