ILME GmbH Rectangular connector kit ILME MNLS-06IO25 MNLS-06IO25

Description
Male/Female 6-pole rectangular connector kit MHO-06L25 from ILME provides reliable termination and performance in the vast majority of medium power and control applications. Rectangular connector kit MHO-06L25 provides both male and female connector enclosures and inserts. The hood and base enclosures are highly impact-resistant thanks to their powder coated aluminum construction, along with an excellent IP66 rating thanks to it's NBR sealing gasket. The plastic male and female screw terminal inserts assure secure wire termination as well. The MHO-06L25 also features threaded M25 top entry port for simple addition of a cable gland. Kit consists of individual ILME components: CNEM-06T, CNEF-06T, MHO-06L25, CHI-06L
Description
Male/Female 6-pole rectangular connector kit MHO-06L25 from ILME provides reliable termination and performance in the vast majority of medium power and control applications. Rectangular connector kit MHO-06L25 provides both male and female connector enclosures and inserts. The hood and base enclosures are highly impact-resistant thanks to their powder coated aluminum construction, along with an excellent IP66 rating thanks to it's NBR sealing gasket. The plastic male and female screw terminal inserts assure secure wire termination as well. The MHO-06L25 also features threaded M25 top entry port for simple addition of a cable gland. Kit consists of individual ILME components: CNEM-06T, CNEF-06T, MHO-06L25, CHI-06L

Suppliers

Company
Product
Description
Supplier Links
Rectangular connector kit ILME MNLS-06IO25 -  - Automation24, Inc.
King of Prussia, PA, United States
Rectangular connector kit ILME MNLS-06IO25
Rectangular connector kit ILME MNLS-06IO25
Male/Female 6-pole rectangular connector kit MHO-06L25 from ILME provides reliable termination and performance in the vast majority of medium power and control applications. Rectangular connector kit MHO-06L25 provides both male and female connector enclosures and inserts. The hood and base enclosures are highly impact-resistant thanks to their powder coated aluminum construction, along with an excellent IP66 rating thanks to it's NBR sealing gasket. The plastic male and female screw terminal inserts assure secure wire termination as well. The MHO-06L25 also features threaded M25 top entry port for simple addition of a cable gland. Kit consists of individual ILME components: CNEM-06T, CNEF-06T, MHO-06L25, CHI-06L

Male/Female 6-pole rectangular connector kit MHO-06L25 from ILME provides reliable termination and performance in the vast majority of medium power and control applications. Rectangular connector kit MHO-06L25 provides both male and female connector enclosures and inserts. The hood and base enclosures are highly impact-resistant thanks to their powder coated aluminum construction, along with an excellent IP66 rating thanks to it's NBR sealing gasket. The plastic male and female screw terminal inserts assure secure wire termination as well. The MHO-06L25 also features threaded M25 top entry port for simple addition of a cable gland. Kit consists of individual ILME components: CNEM-06T, CNEF-06T, MHO-06L25, CHI-06L

Supplier's Site

Technical Specifications

  Automation24, Inc.
Product Category Electrical Connectors
Product Name Rectangular connector kit ILME MNLS-06IO25
Connector Type Rectangular Connectors, Heavy Duty
Gender Male / Plug
Termination Screw terminals
Unlock Full Specs
to access all available technical data

Similar Products

M12 Female Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Power Entry Modules (PEM) - 486-3-103-838-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Mating Connector/Plugs - Bx6S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details