ILME GmbH Rectangular connector kit ILME KMNLS-03IV20 KMNLS-03IV20

Description
Male/Female 3-pole rectangular connector kit KMNLS-03IV20 from ILME provides reliable termination and performance in the vast majority of medium power and control applications. Rectangular connector kit KMNLS-03IV20 provides both male and female connector enclosures and inserts. The hood and base enclosures are highly impact-resistant thanks to their powder coated aluminum construction, along with an excellent IP66/67 rating thanks to it's NBR sealing gasket. The plastic male and female screw terminal inserts assure secure wire termination as well. The KMNLS-03IV20 also features threaded M20 top entry port for simple addition of a cable gland. Kit consists of individual ILME components: CKM-03, CKF-03, MKA-V20, CKAX-03I
Description
Male/Female 3-pole rectangular connector kit KMNLS-03IV20 from ILME provides reliable termination and performance in the vast majority of medium power and control applications. Rectangular connector kit KMNLS-03IV20 provides both male and female connector enclosures and inserts. The hood and base enclosures are highly impact-resistant thanks to their powder coated aluminum construction, along with an excellent IP66/67 rating thanks to it's NBR sealing gasket. The plastic male and female screw terminal inserts assure secure wire termination as well. The KMNLS-03IV20 also features threaded M20 top entry port for simple addition of a cable gland. Kit consists of individual ILME components: CKM-03, CKF-03, MKA-V20, CKAX-03I

Suppliers

Company
Product
Description
Supplier Links
Rectangular connector kit ILME KMNLS-03IV20 -  - Automation24, Inc.
King of Prussia, PA, United States
Rectangular connector kit ILME KMNLS-03IV20
Rectangular connector kit ILME KMNLS-03IV20
Male/Female 3-pole rectangular connector kit KMNLS-03IV20 from ILME provides reliable termination and performance in the vast majority of medium power and control applications. Rectangular connector kit KMNLS-03IV20 provides both male and female connector enclosures and inserts. The hood and base enclosures are highly impact-resistant thanks to their powder coated aluminum construction, along with an excellent IP66/67 rating thanks to it's NBR sealing gasket. The plastic male and female screw terminal inserts assure secure wire termination as well. The KMNLS-03IV20 also features threaded M20 top entry port for simple addition of a cable gland. Kit consists of individual ILME components: CKM-03, CKF-03, MKA-V20, CKAX-03I

Male/Female 3-pole rectangular connector kit KMNLS-03IV20 from ILME provides reliable termination and performance in the vast majority of medium power and control applications. Rectangular connector kit KMNLS-03IV20 provides both male and female connector enclosures and inserts. The hood and base enclosures are highly impact-resistant thanks to their powder coated aluminum construction, along with an excellent IP66/67 rating thanks to it's NBR sealing gasket. The plastic male and female screw terminal inserts assure secure wire termination as well. The KMNLS-03IV20 also features threaded M20 top entry port for simple addition of a cable gland. Kit consists of individual ILME components: CKM-03, CKF-03, MKA-V20, CKAX-03I

Supplier's Site

Technical Specifications

  Automation24, Inc.
Product Category Electrical Connectors
Product Name Rectangular connector kit ILME KMNLS-03IV20
Connector Type Rectangular Connectors, Heavy Duty
Gender Male / Plug
Termination Screw terminals
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A28300-009-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Surface Mount, Right Angle
View Details
Powerpole ® 15-45 Standard Housings Blue - 1327G8 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
50 Ohm C Connector, C Straight Plug - 190106 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details