ILME UK Ltd. Plug, 415V, 3Pole, N+E; Current Rating Ilme PEW6365SV

Description
PLUG, 415V, 3POLE, N+E; Current Rating:63A; Voltage Rating VAC:415V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:3P+N+E ; Connector Colour:Red; IP Rating:IP67; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
PLUG, 415V, 3POLE, N+E; Current Rating:63A; Voltage Rating VAC:415V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:3P+N+E ; Connector Colour:Red; IP Rating:IP67; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug, 415V, 3Pole, N+E; Current Rating Ilme - 24M5710 - Newark, An Avnet Company
Chicago, IL, United States
Plug, 415V, 3Pole, N+E; Current Rating Ilme
24M5710
Plug, 415V, 3Pole, N+E; Current Rating Ilme 24M5710
PLUG, 415V, 3POLE, N+E; Current Rating:63A; Voltage Rating VAC:415V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:3P+N+E ; Connector Colour:Red; IP Rating:IP67; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

PLUG, 415V, 3POLE, N+E; Current Rating:63A; Voltage Rating VAC:415V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:3P+N+E; Connector Colour:Red; IP Rating:IP67; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 24M5710
Product Name Plug, 415V, 3Pole, N+E; Current Rating Ilme
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336189 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details