ILME UK Ltd. Coupler, 415V, 3Pole, N+E; Current Rating Ilme PEW6365PV

Description
COUPLER, 415V, 3POLE, N+E; Current Rating:63A; Voltage Rating VAC:415V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:3P+N+E ; Connector Colour:Red; IP Rating:IP67; Product Range:-; SVHC:No SVHCRoHS Compliant: Yes
Datasheet
Description
COUPLER, 415V, 3POLE, N+E; Current Rating:63A; Voltage Rating VAC:415V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:3P+N+E ; Connector Colour:Red; IP Rating:IP67; Product Range:-; SVHC:No SVHCRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coupler, 415V, 3Pole, N+E; Current Rating Ilme - 03P2390 - Newark, An Avnet Company
Chicago, IL, United States
Coupler, 415V, 3Pole, N+E; Current Rating Ilme
03P2390
Coupler, 415V, 3Pole, N+E; Current Rating Ilme 03P2390
COUPLER, 415V, 3POLE, N+E; Current Rating:63A; Voltage Rating VAC:415V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:3P+N+E ; Connector Colour:Red; IP Rating:IP67; Product Range:-; SVHC:No SVHCRoHS Compliant: Yes

COUPLER, 415V, 3POLE, N+E; Current Rating:63A; Voltage Rating VAC:415V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:3P+N+E; Connector Colour:Red; IP Rating:IP67; Product Range:-; SVHC:No SVHCRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 03P2390
Product Name Coupler, 415V, 3Pole, N+E; Current Rating Ilme
Mounting Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Standard Housings Yellow - 1327G16 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers