ILME UK Ltd. Coupler, 240V, 3P+E; Current Rating Ilme PEW6364PV

Description
COUPLER, 240V, 3P+E; Current Rating:63A; Voltage Rating VAC:415V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:3P+E; Connector Colour:Red; IP Rating:IP67; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Description
COUPLER, 240V, 3P+E; Current Rating:63A; Voltage Rating VAC:415V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:3P+E; Connector Colour:Red; IP Rating:IP67; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Coupler, 240V, 3P+E; Current Rating Ilme - 07X1574 - Newark, An Avnet Company
Chicago, IL, United States
Coupler, 240V, 3P+E; Current Rating Ilme
07X1574
Coupler, 240V, 3P+E; Current Rating Ilme 07X1574
COUPLER, 240V, 3P+E; Current Rating:63A; Voltage Rating VAC:415V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:3P+E; Connector Colour:Red; IP Rating:IP67; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

COUPLER, 240V, 3P+E; Current Rating:63A; Voltage Rating VAC:415V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:3P+E; Connector Colour:Red; IP Rating:IP67; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 07X1574
Product Name Coupler, 240V, 3P+E; Current Rating Ilme
Mounting Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

Outer square plug adapter 1 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details