ILME UK Ltd. Coupler, 240V, 2P+E; Current Rating Ilme PEW6363PV

Description
COUPLER, 240V, 2P+E; Current Rating:63A; Voltage Rating VAC:240V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:2P+E; Connector Colour:Blue; IP Rating:IP67; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
COUPLER, 240V, 2P+E; Current Rating:63A; Voltage Rating VAC:240V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:2P+E; Connector Colour:Blue; IP Rating:IP67; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coupler, 240V, 2P+E; Current Rating Ilme - 32T8262 - Newark, An Avnet Company
Chicago, IL, United States
Coupler, 240V, 2P+E; Current Rating Ilme
32T8262
Coupler, 240V, 2P+E; Current Rating Ilme 32T8262
COUPLER, 240V, 2P+E; Current Rating:63A; Voltage Rating VAC:240V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:2P+E; Connector Colour:Blue; IP Rating:IP67; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

COUPLER, 240V, 2P+E; Current Rating:63A; Voltage Rating VAC:240V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:2P+E; Connector Colour:Blue; IP Rating:IP67; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 32T8262
Product Name Coupler, 240V, 2P+E; Current Rating Ilme
Mounting Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Angle Connector, 15 Amp 125 Volt 5-15R Nylon Housing - 5681 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Right Angle
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
7 Position Hermetic Bulkhead Connector - 24202 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details