ILME UK Ltd. Industrial Plug, 3P+N, 32A, 415V, Red; Current Rating Ilme PEW3265SV

Description
INDUSTRIAL PLUG, 3P+N, 32A, 415V, RED; Current Rating:32A; Voltage Rating VAC:415V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:3P+N+E ; Connector Colour:Red; IP Rating:IP67; Product Range:PEW RoHS Compliant: Yes
Datasheet
Description
INDUSTRIAL PLUG, 3P+N, 32A, 415V, RED; Current Rating:32A; Voltage Rating VAC:415V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:3P+N+E ; Connector Colour:Red; IP Rating:IP67; Product Range:PEW RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Plug, 3P+N, 32A, 415V, Red; Current Rating Ilme - 06AC2452 - Newark, An Avnet Company
Chicago, IL, United States
Industrial Plug, 3P+N, 32A, 415V, Red; Current Rating Ilme
06AC2452
Industrial Plug, 3P+N, 32A, 415V, Red; Current Rating Ilme 06AC2452
INDUSTRIAL PLUG, 3P+N, 32A, 415V, RED; Current Rating:32A; Voltage Rating VAC:415V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:3P+N+E ; Connector Colour:Red; IP Rating:IP67; Product Range:PEW RoHS Compliant: Yes

INDUSTRIAL PLUG, 3P+N, 32A, 415V, RED; Current Rating:32A; Voltage Rating VAC:415V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:3P+N+E; Connector Colour:Red; IP Rating:IP67; Product Range:PEW RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 06AC2452
Product Name Industrial Plug, 3P+N, 32A, 415V, Red; Current Rating Ilme
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

SMA Male to BNC Male, Adapter - 9244 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
61 Position Hermetic Bulkhead Connector - 24235 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
BNC Male To BNC Female RF Adapter - ET-BMS-BFS - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug; Female / Jack
Geometry Straight
View Details