ILME UK Ltd. Industrial Coupler, 3P, 32A, 415V, Red; Current Rating Ilme PEW3264PV

Description
INDUSTRIAL COUPLER, 3P, 32A, 415V, RED; Current Rating:32A; Voltage Rating VAC:415V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:3P+E; Connector Colour:Red; IP Rating:IP67; Product Range:PEW RoHS Compliant: Yes
Datasheet
Description
INDUSTRIAL COUPLER, 3P, 32A, 415V, RED; Current Rating:32A; Voltage Rating VAC:415V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:3P+E; Connector Colour:Red; IP Rating:IP67; Product Range:PEW RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Coupler, 3P, 32A, 415V, Red; Current Rating Ilme - 06AC2449 - Newark, An Avnet Company
Chicago, IL, United States
Industrial Coupler, 3P, 32A, 415V, Red; Current Rating Ilme
06AC2449
Industrial Coupler, 3P, 32A, 415V, Red; Current Rating Ilme 06AC2449
INDUSTRIAL COUPLER, 3P, 32A, 415V, RED; Current Rating:32A; Voltage Rating VAC:415V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:3P+E; Connector Colour:Red; IP Rating:IP67; Product Range:PEW RoHS Compliant: Yes

INDUSTRIAL COUPLER, 3P, 32A, 415V, RED; Current Rating:32A; Voltage Rating VAC:415V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:3P+E; Connector Colour:Red; IP Rating:IP67; Product Range:PEW RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 06AC2449
Product Name Industrial Coupler, 3P, 32A, 415V, Red; Current Rating Ilme
Mounting Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAM4M4 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Plug socket - MSSD-C-TY-24DC - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details