ILME UK Ltd. Industrial Plug, 2P, 32A, 230V, Blu; Current Rating Ilme PEW3263SV

Description
INDUSTRIAL PLUG, 2P, 32A, 230V, BLU; Current Rating:32A; Voltage Rating VAC:230V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:2P+E; Connector Colour:Blue; IP Rating:IP67; Product Range:PEW RoHS Compliant: Yes
Datasheet
Description
INDUSTRIAL PLUG, 2P, 32A, 230V, BLU; Current Rating:32A; Voltage Rating VAC:230V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:2P+E; Connector Colour:Blue; IP Rating:IP67; Product Range:PEW RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Plug, 2P, 32A, 230V, Blu; Current Rating Ilme - 06AC2448 - Newark, An Avnet Company
Chicago, IL, United States
Industrial Plug, 2P, 32A, 230V, Blu; Current Rating Ilme
06AC2448
Industrial Plug, 2P, 32A, 230V, Blu; Current Rating Ilme 06AC2448
INDUSTRIAL PLUG, 2P, 32A, 230V, BLU; Current Rating:32A; Voltage Rating VAC:230V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:2P+E; Connector Colour:Blue; IP Rating:IP67; Product Range:PEW RoHS Compliant: Yes

INDUSTRIAL PLUG, 2P, 32A, 230V, BLU; Current Rating:32A; Voltage Rating VAC:230V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:2P+E; Connector Colour:Blue; IP Rating:IP67; Product Range:PEW RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 06AC2448
Product Name Industrial Plug, 2P, 32A, 230V, Blu; Current Rating Ilme
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-08 - KA-0846 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details
Outer square plug adapter 3/8
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details