INDUSTRIAL COUPLER, 2P, 32A, 230V, BLU; Current Rating:32A; Voltage Rating VAC:230V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:2P+E; Connector Colour:Blue; IP Rating:IP67; Product Range:PEWRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 06AC2447 |
| Product Name | Industrial Coupler, 2P, 32A, 230V, Blu; Current Rating Ilme |
| Mounting | Cable Mount |