ILME UK Ltd. Industrial Coupler, 2P, 32A, 110V, Yel; Current Rating Ilme PEW3243PV

Description
INDUSTRIAL COUPLER, 2P, 32A, 110V, YEL; Current Rating:32A; Voltage Rating VAC:110V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:2P+E; Connector Colour:Yellow; IP Rating:IP67; Product RoHS Compliant: Yes
Datasheet
Description
INDUSTRIAL COUPLER, 2P, 32A, 110V, YEL; Current Rating:32A; Voltage Rating VAC:110V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:2P+E; Connector Colour:Yellow; IP Rating:IP67; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Coupler, 2P, 32A, 110V, Yel; Current Rating Ilme - 06AC2445 - Newark, An Avnet Company
Chicago, IL, United States
Industrial Coupler, 2P, 32A, 110V, Yel; Current Rating Ilme
06AC2445
Industrial Coupler, 2P, 32A, 110V, Yel; Current Rating Ilme 06AC2445
INDUSTRIAL COUPLER, 2P, 32A, 110V, YEL; Current Rating:32A; Voltage Rating VAC:110V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:2P+E; Connector Colour:Yellow; IP Rating:IP67; Product RoHS Compliant: Yes

INDUSTRIAL COUPLER, 2P, 32A, 110V, YEL; Current Rating:32A; Voltage Rating VAC:110V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:2P+E; Connector Colour:Yellow; IP Rating:IP67; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 06AC2445
Product Name Industrial Coupler, 2P, 32A, 110V, Yel; Current Rating Ilme
Mounting Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

SAS 29P Contacts Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Geometry Straight
Termination Through Hole
View Details
7 Position Hermetic Bulkhead Connector - 24202 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
50 Ohm N Connector, N Inline Jack - 190424 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Coupling Threaded
View Details