ILME UK Ltd. Industrial Plug, 3P+N, 16A, 415V, Red; Current Rating Ilme PEW1665SV

Description
INDUSTRIAL PLUG, 3P+N, 16A, 415V, RED; Current Rating:16A; Voltage Rating VAC:415V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:3P+N+E ; Connector Colour:Red; IP Rating:IP67; Product Range:PEW RoHS Compliant: Yes
Datasheet
Description
INDUSTRIAL PLUG, 3P+N, 16A, 415V, RED; Current Rating:16A; Voltage Rating VAC:415V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:3P+N+E ; Connector Colour:Red; IP Rating:IP67; Product Range:PEW RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Plug, 3P+N, 16A, 415V, Red; Current Rating Ilme - 06AC2444 - Newark, An Avnet Company
Chicago, IL, United States
Industrial Plug, 3P+N, 16A, 415V, Red; Current Rating Ilme
06AC2444
Industrial Plug, 3P+N, 16A, 415V, Red; Current Rating Ilme 06AC2444
INDUSTRIAL PLUG, 3P+N, 16A, 415V, RED; Current Rating:16A; Voltage Rating VAC:415V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:3P+N+E ; Connector Colour:Red; IP Rating:IP67; Product Range:PEW RoHS Compliant: Yes

INDUSTRIAL PLUG, 3P+N, 16A, 415V, RED; Current Rating:16A; Voltage Rating VAC:415V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:3P+N+E; Connector Colour:Red; IP Rating:IP67; Product Range:PEW RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 06AC2444
Product Name Industrial Plug, 3P+N, 16A, 415V, Red; Current Rating Ilme
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

SMA Male to BNC Female, Adapter - SALE-9323 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
Hermetic Bulkhead Connector - 24056 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
TNC (M) St. Clamp Connector for HLF400 Cable - ET-TMS-CT-7 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details